Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Eyelet Material | Brass |
---|---|
Shell Material | Carbon Steel |
Shell Plating Material | Tin over Copper |
Plastic | No |
Post Size | .013in |
Eyelet Plating Material | Tin |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic, Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin over Nickel |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole, Surface Mount |
PCB Mount Retention | With |
Threaded Insert Material | Zinc |
Mounting Hole Diameter | .125in |
Connector Mounting Type | Board Mount |
Boardlock Material | Copper Alloy |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Connector Lock Type | Threaded Inserts |
Threaded Insert Plating Material | Clear Chromate |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 130 |
Connector System | Board-to-Board |
Footprint | 8.08mm, .318in |
Grounding Indents | With |
Grounding Straps | With |
Row-to-Row Spacing | 2.84 mm, .112 in |
Profile | Standard |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shell Type | Front Metal Shell |
Shell Size | 1 |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
High Temperature Housing | Yes |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09 Htmsfl Plug Ra 318 (In,bl) Rohs Compliant: No |Amp Te Connectivity 788792-1 | Newark Electronics |
HD20 Series 9 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
09 HTMSFL PLUG RA 318 (IN, BL), PCB D-Sub Connectors | TE Connectivity 788792-1 | RS Americas |
Special Order: 09 HTMSFL PLUG RA 318 (IN,BL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 788792-1 | Internal Number: 788792-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 788792-1?
Additional datasheets, footprints and schematics for 788792-1 are listed on our Part Details page. You can also find images and similar parts to 788792-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788792-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788792-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788792-1 fall under?
The 788792-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788792-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788792-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 788792-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788792-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 788792-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788792-1 often in real-time on the comparison pages.
What if I can't find stock of 788792-1?
You can fill out our help required form which you can use to request a quote for 788792-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.