Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Plastic | Yes |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester GF, Nylon GF |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-2 |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | With |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 17 |
Product Type | Connector |
Profile | Standard |
Footprint | .59in, 14.99mm |
Grounding Straps | Without |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Shell Type | All Plastic |
Sealable | No |
Grounding Indents | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Connector System | Cable-to-Board |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09 PLUG RA/AP STD Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 745001-3 | Internal Number: 745001-3 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 745001-3?
Additional datasheets, footprints and schematics for 745001-3 are listed on our Part Details page. You can also find images and similar parts to 745001-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745001-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745001-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745001-3 fall under?
The 745001-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745001-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745001-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 745001-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745001-3 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 745001-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745001-3 often in real-time on the comparison pages.
What if I can't find stock of 745001-3?
You can fill out our help required form which you can use to request a quote for 745001-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.