Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1223876 |
Shell Material | Carbon Steel |
---|---|
Shell Plating Material | Tin over Copper |
Plastic | No |
Insert Material | Brass |
Preloaded | Yes |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention Type | Mounting Hole, Action/Compliant Tail |
Threaded Insert Material | Brass |
Panel Mount Feature | Without |
Mating Connector Lock | With |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Packaging Quantity | 130 |
Packaging Method | Tray |
Grounding Straps | Without |
Sealable | No |
Shell Size | 1 |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | Front Metal Shell |
Connector Style | Plug |
Connector System | Board-to-Board |
Grounding Indents | With |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Medium |
Termination Post Length | .228in, 5.8mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 PLUG ACT PIN/MS MED INSRT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 5786830-1 | Internal Number: 5786830-1 | Alias Number: 1223876 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
09 POS 2 ROW PLUG ACT PIN/MS MED INSRT | Future Electronics |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HD-20 Series, 9 Contacts, DE, Solder | Avnet America |
09 PLUG ACT PIN/MS MED INSRT, PCB D-Sub Connectors | TE Connectivity 5786830-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5786830-1?
Additional datasheets, footprints and schematics for 5786830-1 are listed on our Part Details page. You can also find images and similar parts to 5786830-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5786830-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5786830-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5786830-1 fall under?
The 5786830-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5786830-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5786830-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5786830-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5786830-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5786830-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5786830-1 often in real-time on the comparison pages.
What if I can't find stock of 5786830-1?
You can fill out our help required form which you can use to request a quote for 5786830-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.