Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1218365 |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.31
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$9.13
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$8.52
|
91
in stock
|
Buy Now | |
Distrelec
from US$10.89
|
91
in stock
|
Buy Now | |
Avnet America
from US$4.82
|
-
|
Buy Now | |
Boersig
from US$5.39
|
-
|
Buy Now | |
TE Store
from US$7.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .66mm, .026in |
---|---|
Female Screwlock Plating Material | Nickel over Copper Flash |
Female Screwlock Material | Brass |
Plastic | Yes |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
PCB Mount Retention | With |
Mounting Hole Diameter | .12in, 3.05mm |
Mating Connector Lock | With |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Product Type | Connector |
Profile | Standard |
Shell Type | All Plastic |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Indents | Without |
Connector System | Board-to-Board |
Grounding Straps | Without |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Sealable | No |
Termination Post Length | .17in, 4.32mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors Hd-20 9P Plug 340 |Amp Te Connectivity 745071-4 | Newark Electronics |
D-Sub Standard Connectors HD-20 9P PLUG 340 | Rapid Electronics |
TE Connectivity 09 PLUG SP/AP SCRLK D Subminiature Connector 9 Contact(s) Male 0.109 inch Pitch Solder Terminal %234-40 Plug | Distrelec |
Conn D-Subminiature PIN 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Special Order: 09 PLUG SP/AP SCRLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 745071-4 | Internal Number: 745071-4 | Alias Number: 1218365 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 745071-4?
Additional datasheets, footprints and schematics for 745071-4 are listed on our Part Details page. You can also find images and similar parts to 745071-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745071-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745071-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745071-4 fall under?
The 745071-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745071-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745071-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 745071-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745071-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 745071-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745071-4 often in real-time on the comparison pages.
What if I can't find stock of 745071-4?
You can fill out our help required form which you can use to request a quote for 745071-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.