1658614-4

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1658614-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1658614-4
Details for TE Store
1658614-4
09 POS HDF RCPT, AP, LEAD FREE Connector Style:Receptacle
Buy Directly from TE Store (3044 in Stock)
$4.7700 per unit
Series Information for 1658614-4 - TE Connectivity
  • Status: Active
  • Product Code: 4911
  • Global Product Line: 253
  • GPL Description: Data and Devices

Description

09 POS HDF RCPT, AP, LEAD FREE

Specifications

Strain Relief Part Number:
747275-4
Ribbon Cable Centerline Spacing:
1.27mm, .05in
Color:
Black
Cover Material:
Thermoplastic
Number of Rows:
2
Preloaded:
Yes
Number of Positions:
9
Contact Mating Area Plating Thickness:
30µin
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Size:
20
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1.25A
Contact Type:
Socket
Cable Insulation Diameter:
.032 – .038in, .81 – .97mm
Wire Size:
28 – 26AWG, .08 – .15mm²
Solid Wire Size:
28 – 26AWG, .1 – .13mm²
Centerline (Pitch):
2.77mm, .0545in
Enclosure:
Without
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Mounting Angle:
Straight
Mating Connector Lock Type:
Threaded Insert, 4-40 UNC
Threaded Insert Material:
Steel
Mating Connector Lock:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
PCB Mount Retention Type:
None
Threaded Insert Plating Material:
Zinc
Circuit Application:
Signal
Comment:
All plug assemblies are supplied with housing and cover preassembled
Optional Cable Stabilizer:
747275-4
Packaging Quantity:
40
Packaging Method:
Tube
Sealable:
No
Shielded:
Yes
Wire/Cable Type:
Ribbon Cable
Profile:
Low
Shell Size:
1
Grounding Indents:
Without
Grade:
Standard
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Connector
Shell Type:
All Plastic
Connector System:
Cable-to-Cable
Connector Style:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 745001-2, 208006-2, 745071-2, 745071-4, 745051-2, 747467-4, 747467-2, 768340-1, 1658615-4, 745203-9, 1658611-4, 5208006-2, 5745051-2, 5745071-2, 5745071-4, 5747467-2, 5747467-4
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
AMPLIMITE HDF-20 d-sub IDC socket,9 way
Newark Electronics
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DE, Receptacle, 9, Plastic, IDC / IDT RoHS Compliant: Yes
Avnet America
Conn D-Subminiature SKT 9 POS 2.76mm IDT RA Cable Mount 9 Terminal 1 Port
Allied Electronics, Inc
Conn D-Ribbon Cable Socket 9Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell
Avnet Europe
Conn D-Subminiature SKT 9 POS 2.76mm IDT RA Cable Mount 9 Terminal 1 Port
Richardson RFPD
D-SUBMINIATURE CONNECTOR
TE Store
09 POS HDF RCPT, AP, LEAD FREE Connector Style:Receptacle;Solid Wire Size:28 – 26 AWG;Solid Wire Size:.1 – .13 mm²;Shielded:Yes;Connector System:Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub Connector | TE Connectivity
Future Electronics
HDF-20 Series 9 Position Free Hanging Socket IDC Standard Cable Connector
RS Components UK
AMPLIMITE HDF-20 d-sub IDC socket,9 way
RS Components DE
Flachbandkabel IDC / Sub-D, Serie AMPLIMITE HDF-20, 2.76mm, 9-polig, Rechtwinklig Gender : Female Kontaktmaterial : Phosphor Bronze Kontaktbeschichtung : Gold über Nickel Gehäusematerial : Thermoplast Nennstrom : 1.25A Betriebsspannung : 250 V ac Abmessungen : 30.88 x 12.59 x 18.61mm Länge : 30.88mm Betriebstemperatur max. : +105°C Betriebstemperatur min. : -55°C, TE Connectivity, MPN: 1658614-4
RS Components HK
AMPLIMITE HDF-20 d-sub IDC socket,9 way
RS Components JP
IDC 9W D SOCKET PLASTIC
RS Components FR
SUB-D AUTODENUD. 9PTS
RS Components CN
连接器,矩形,多极,D 型,�
RS Components ES
Conector hembra D cuerpo plástico 9 ví
RS Components NL
9 way IDC plastic body D socket
RS Components NO
AMPLIMITE HDF-20 d-sub IDC socket,9 way
RS Components SG
AMPLIMITE HDF-20 d-sub IDC socket,9 way

Similar Products