Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.20
|
421
in stock
|
Buy Now | |
RS Americas
from US$1.81
|
1,517
in stock
|
Buy Now | |
Newark Electronics
from US$4.76
|
421
in stock
|
Buy Now | |
element14
from US$4.10
|
421
in stock
|
Buy Now | |
TE Store
from US$5.56
|
283
in stock
|
Buy Now | |
Future Electronics
from US$4.62
|
-
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Shielded | No |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Shell Size | 1 |
Connector Style | Plug |
Conn D-Sub Cable Plug 9Pos STR HDE-20Series IDC 26-22AWG AllPlasticShell | TE Connectivity 745203-9 | RS Americas |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG | element14 |
09 HDE AP PLUG, LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 9 Plug 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 745203-9 | Internal Number: 745203-9 | TE Connectivity | TE Store |
HDE20 Series 9 Position Plug Plastic Shell Discrete Wire IDC D-Sub | Future Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm IDT ST Cable Mount 9 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Plastic Body |
Where can I find additional details, specifications and documents for a 745203-9?
Additional datasheets, footprints and schematics for 745203-9 are listed on our Part Details page. You can also find images and similar parts to 745203-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745203-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745203-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745203-9 fall under?
The 745203-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745203-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745203-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 745203-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745203-9 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 745203-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745203-9 often in real-time on the comparison pages.
What if I can't find stock of 745203-9?
You can fill out our help required form which you can use to request a quote for 745203-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.