Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Female Screwlock Material | Brass |
---|---|
Female Screwlock Plating Material | Nickel |
Plastic | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Material | Polyester GF, Nylon GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Quantity | 140 |
Packaging Method | Tray |
Product Type | Connector |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Profile | High |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Termination Post Length | 5.8mm, .228in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn D-Subminiature SKT 9 POS 2.74mm Press Fit ST Thru-Hole 9 Terminal 1 Port | Avnet America |
09 Rcpt Act Pin/Ap High Scrlk |Amp Te Connectivity 5745455-2 | Newark Electronics |
09 RCPT ACT PIN/AP HIGH SCRLK, PCB D-Sub Connectors | TE Connectivity 5745455-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5745455-2?
Additional datasheets, footprints and schematics for 5745455-2 are listed on our Part Details page. You can also find images and similar parts to 5745455-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745455-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745455-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745455-2 fall under?
The 5745455-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745455-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745455-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745455-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745455-2 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and Farnell have stock available or on a lead time for 5745455-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745455-2 often in real-time on the comparison pages.
What if I can't find stock of 5745455-2?
You can fill out our help required form which you can use to request a quote for 5745455-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.