Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.72
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$11.16
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
65
in stock
|
Buy Now | |
Distrelec
from US$10.26
|
65
in stock
|
Buy Now | |
Avnet America
from US$7.27
|
-
|
Buy Now | |
Boersig
from US$6.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Female Screwlock Plating Material | Nickel |
---|---|
Female Screwlock Material | Brass |
Plastic | Yes |
Insert Material | Brass |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Contact Underplating Material | Nickel |
Contact Base Material | Copper-Nickel Alloy |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E81956 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E81956 |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mounting Hole Diameter | .12in, 3.05mm |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 130 |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Profile | Low |
Shell Type | All Plastic |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | 5.8mm, .228in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors Hd-20 9P Socket |Amp Te Connectivity 745454-2 | Newark Electronics |
D-Sub Standard Connectors HD-20 9P SOCKET | Rapid Electronics |
TE Connectivity 09 RCPT ACT PIN/AP LOW SCRLK D Subminiature Connector 9 Contact(s) Female 0.109 inch Pitch Solder Terminal %234-40 Receptacle | Distrelec |
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 745454-2?
Additional datasheets, footprints and schematics for 745454-2 are listed on our Part Details page. You can also find images and similar parts to 745454-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745454-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745454-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745454-2 fall under?
The 745454-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745454-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745454-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745454-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745454-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 745454-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745454-2 often in real-time on the comparison pages.
What if I can't find stock of 745454-2?
You can fill out our help required form which you can use to request a quote for 745454-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.