Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.75
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$4.88
|
3,090
in stock
|
Buy Now | |
Chip One Stop
from US$3.67
|
3,090
in stock
|
Buy Now | |
Distrelec
from US$6.65
|
3,090
in stock
|
Buy Now | |
Newark Electronics
from US$5.32
|
2,378
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
2,378
in stock
|
Buy Now | |
TTI Europe
from US$3.29
|
1,683
in stock
|
Buy Now | |
TE Store
from US$6.21
|
824
in stock
|
Buy Now | |
Future Electronics
from US$3.57
|
816
in stock
|
Buy Now | |
element14
from US$5.12
|
49
in stock
|
Buy Now | |
Farnell
from US$4.85
|
49
in stock
|
Buy Now | |
RS Americas
from US$5.21
|
17
in stock
|
Buy Now | |
Avnet Asia
from US$4.93
|
-
|
Buy Now | |
Boersig
from US$5.03
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Post Size | .66mm, .026in |
Female Screwlock Material | Zinc |
Shell Plating Material | Tin |
Shell Material | Steel |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
Contact Base Material | Brass |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Grounded | Yes |
Grounding Straps | Without |
Connector Style | Plug |
Connector System | Board-to-Board |
Sealable | No |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Grounding Indents | With |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn PLUG FRNT MTL SHL 9P female | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Plug T/H | Distrelec |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
09 PLUG SP/FMS SCRLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 1-5747871-4 | Internal Number: 1-5747871-4 | TE Connectivity | TE Store |
HD20 Series 9 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
AMPLIMITE HD-20 d-sub PCB plug, 9 pin | RS |
D SUB CONN, PLUG, DE, SOLDER | element14 |
Conn, D-Sub, PCB Plug, 9Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 1-5747871-4 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-5747871-4?
Additional datasheets, footprints and schematics for 1-5747871-4 are listed on our Part Details page. You can also find images and similar parts to 1-5747871-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5747871-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5747871-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5747871-4 fall under?
The 1-5747871-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5747871-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5747871-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5747871-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5747871-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-5747871-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5747871-4 often in real-time on the comparison pages.
What if I can't find stock of 1-5747871-4?
You can fill out our help required form which you can use to request a quote for 1-5747871-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.