Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.60
|
136
in stock
|
Buy Now | |
Rapid Electronics
from US$15.27
|
136
in stock
|
Buy Now | |
Chip One Stop
from US$16.00
|
136
in stock
|
Buy Now | |
Distrelec
from US$17.39
|
136
in stock
|
Buy Now | |
Future Electronics
from US$10.78
|
100
in stock
|
Buy Now | |
TE Store
from US$17.22
|
27
in stock
|
Buy Now | |
Avnet America
from US$13.64
|
-
|
Buy Now | |
RS Americas
from US$18.74
|
-
|
Buy Now | |
Boersig
from US$15.84
|
-
|
Buy Now | |
TTI Europe
from US$11.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Shield Material | Steel |
Color | Black |
Shield Plating Material | Tin |
Shell Material | Steel |
Number of Positions | 9 |
Pre-Assembled | No |
Preloaded | Yes |
Number of Rows | 2 |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 5A |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Cable Insulation Diameter | .19 – .375in, 4.83 – 9.53mm |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Cable Outside Diameter | 4.83 – 9.53mm, .19 – .375in |
Solid Wire Size | 30 – 26AWG, .05 – .13mm² |
Accepts Cable Diameter (Max) | .375in, 9.53mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Enclosure | With |
Centerline (Pitch) | 2.77mm, .109in |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 4-40 |
Jackscrew Material | Zinc Alloy |
Wire Insulation Support | With |
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Mating Connector Lock Type | Jackscrews |
Circuit Application | Signal |
Comment | Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Cable-to-Cable |
Shell Type | Front Metal Shell |
Product Type | Connector |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Enclosure Material | PVC |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn Kit Rcpt 9P Hde Shld Enclsre |Amp Te Connectivity 1-747943-5 | Newark Electronics |
D-Sub Standard Conn KIT RCPT 9P HDE SHLD ENCLSRE | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub KITRCPT9PHDESHLD ENCLSRE | Distrelec |
D SUB CONN, RCPT, 9POS, DE, IDC/IDT | Farnell |
KIT | Future Electronics |
KIT,RCPT,9P,HDE,SHLD ENCLSRE Connector & Housing Type: Receptacle Solid Wire Size: 30 – 26 AWG Solid Wire Size: .05 – .13 mm² Shielded: Yes Connector System: Cable-to-Cable Receptacle 30 – 26 AWG .05 – .13 mm² | Idc D-Sub: Receptacle Kit & Wire To Wire & Signal & 2.74 Mm | Part Number: 1-747943-5 | Internal Number: 1-747943-5 | TE Connectivity | TE Store |
Conn D-Subminiature SKT 9 POS IDT ST Cable Mount 9 Terminal 1 Port Bulk | Avnet America |
KIT, RCPT,9P, HDE, SHLD ENCLSRE, IDC D-Sub Connectors | TE Connectivity 1-747943-5 | RS Americas |
KIT RCPT 9P HDE SHLD ENCLSRE | TTI Europe |
Where can I find additional details, specifications and documents for a 1-747943-5?
Additional datasheets, footprints and schematics for 1-747943-5 are listed on our Part Details page. You can also find images and similar parts to 1-747943-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747943-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747943-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747943-5 fall under?
The 1-747943-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747943-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747943-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747943-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747943-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-747943-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747943-5 often in real-time on the comparison pages.
What if I can't find stock of 1-747943-5?
You can fill out our help required form which you can use to request a quote for 1-747943-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.