Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.80
|
No stock
|
Buy Now | |
TE Store
from US$11.42
|
379
in stock
|
Buy Now | |
Boersig
from US$11.38
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$11.18
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$16.15
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.18
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$16.19
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
7
in stock
|
Buy Now | |
Distrelec
from US$14.90
|
7
in stock
|
Buy Now | |
RS Americas
from US$14.67
|
5
in stock
|
Buy Now | |
Future Electronics
from US$8.69
|
-
|
Buy Now | |
Avnet America
from US$8.71
|
-
|
Buy Now | |
element14
from US$9.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Shield Material | Steel |
Color | Black |
Shield Plating Material | Tin |
Shell Material | Steel |
Number of Positions | 9 |
Pre-Assembled | No |
Preloaded | Yes |
Number of Rows | 2 |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 5A |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Cable Insulation Diameter | .19 – .375in, 4.83 – 9.53mm |
Wire Size | .15 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Cable Outside Diameter | 4.83 – 9.53mm, .19 – .375in |
Accepts Cable Diameter (Max) | .375in, 9.53mm |
Solid Wire Size | .13 – .32mm², 26 – 22AWG |
Enclosure | With |
Centerline (Pitch) | 2.77mm, .109in |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 4-40 |
Jackscrew Material | Zinc Alloy |
Wire Insulation Support | With |
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Mating Connector Lock Type | Jackscrews |
Circuit Application | Signal |
Comment | Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Cable-to-Cable |
Shell Type | Front Metal Shell |
Product Type | Connector |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Enclosure Material | PVC |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT,RCPT,9P,HDE,SHLD ENCLSRE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Receptacle 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Receptacle Kit & Wire To Wire & Signal & 2.74 Mm | Part Number: 1-747943-6 | Internal Number: 1-747943-6 | TE Connectivity | TE Store |
KITRCPT9PHDESHLD ENCLSRE | Heilind Electronics |
D-Sub Standard Conn DSUB E09S IDC 26-22AWG KIT | Rapid Electronics |
D-Sub Standard Conn Dsub E09S Idc 26-22Awg Kit |Amp Te Connectivity 1-747943-6 | Newark Electronics |
TE Connectivity KIT RCPT 9P HDE SHLD ENCLSRE D-Sub Standard Connectors DSUB E09S IDC 26-22AWG KIT | Distrelec |
Conn, D-Sub, Cable Socket,9Pos, STR, HDE-20Series, IDC,26-22AWG, FrontMetalShell | TE Connectivity 1-747943-6 | RS Americas |
9 Position Double Row Receptacle D-Sub w/ Shielded Assembly Kit 26-22 AWG | Future Electronics |
Conn D-Subminiature SKT 9 POS IDT ST Cable Mount 9 Terminal 1 Port Bulk | Avnet America |
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE | element14 |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 1-747943-6?
Additional datasheets, footprints and schematics for 1-747943-6 are listed on our Part Details page. You can also find images and similar parts to 1-747943-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747943-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747943-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747943-6 fall under?
The 1-747943-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747943-6 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747943-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747943-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747943-6 have stock available?
Authorised distributors including TE Store, Boersig, Heilind Electronics, Rapid Electronics and Heilind Electronics Asia have stock available or on a lead time for 1-747943-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747943-6 often in real-time on the comparison pages.
What if I can't find stock of 1-747943-6?
You can fill out our help required form which you can use to request a quote for 1-747943-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.