Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Female Screwlock Plating Material | Clear Chromate |
---|---|
Shell Material | Steel |
Plastic | No |
Eyelet Plating Material | Tin |
Female Screwlock Material | Zinc |
Eyelet Material | Brass |
Shell Plating Material | Tin |
Post Size | .026in |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .089in, 2.28mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mounting Style | Through Hole, Surface Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Boardlock Material | Copper Alloy |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 130 |
Footprint | 8.08mm, .318in |
Grounding Indents | With |
Grounding Straps | With |
Profile | Standard |
Row-to-Row Spacing | 2.84 mm, .112 in |
Product Type | Connector |
Connector Style | Plug |
Shell Type | Front Metal Shell |
Shell Size | 1 |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Housing | Yes |
09 HTMSFL PLUG RA 318 (SL,BL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.28 mm Centerline (Pitch): .089 in Plug Board-to-Board 9 2.28 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5788793-1 | Internal Number: 5788793-1 | TE Connectivity | TE Store |
09P PCB D-SUB R/A UL94V-0 PLUG | TTI Europe |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
AMPLIMITE HD-20 Series,9 Way Right Angle Mount PCB D-sub Conn Plug,2.743mm Pitch | TE Connectivity 5788793-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5788793-1?
Additional datasheets, footprints and schematics for 5788793-1 are listed on our Part Details page. You can also find images and similar parts to 5788793-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788793-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788793-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788793-1 fall under?
The 5788793-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788793-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788793-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788793-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788793-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5788793-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788793-1 often in real-time on the comparison pages.
What if I can't find stock of 5788793-1?
You can fill out our help required form which you can use to request a quote for 5788793-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.