Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Shell Plating Material | Zinc |
Shell Material | Carbon Steel |
Plastic | No |
Insert Material | Polyamide, GV |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in, .093in, 2.36mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | PBT GF, Nylon GF |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | 3.05mm |
Circuit Application | Signal |
Packaging Quantity | 17 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Connector System | Board-to-Board |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Termination Post Length | .188in, 4.78mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 Plug Sp/Ms Std |Amp Te Connectivity 205733-7 | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Special Order: 09 PLUG SP/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 205733-7 | Internal Number: 205733-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 205733-7?
Additional datasheets, footprints and schematics for 205733-7 are listed on our Part Details page. You can also find images and similar parts to 205733-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205733-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205733-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205733-7 fall under?
The 205733-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205733-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205733-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 205733-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205733-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 205733-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205733-7 often in real-time on the comparison pages.
What if I can't find stock of 205733-7?
You can fill out our help required form which you can use to request a quote for 205733-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.