Prices starting from US$2.89
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.56 |
No stock
|
Buy Now | |
TE Store | US$4.82 |
770
|
Buy Now | |
Rapid Electronics | US$4.51 |
380
|
Buy Now | |
Chip One Stop | US$3.90 |
380
|
Buy Now | |
Distrelec | US$4.65 |
380
|
Buy Now | |
Newark Electronics | US$3.55 |
247
|
Buy Now | |
element14 | US$5.18 |
95
|
Buy Now | |
Farnell | US$3.35 |
95
|
Buy Now | |
RS Americas | US$4.93 |
40
|
Buy Now | |
Future Electronics | US$3.09 |
-
|
Buy Now | |
Avnet America | US$3.08 |
-
|
Buy Now | |
Boersig | US$3.17 |
-
|
Buy Now | |
TTI Europe | US$2.89 |
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .66mm, .025in |
Number of Positions | 9 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Grounding Indents | Without |
Connector System | Board-to-Board |
Sealable | No |
Grounding Straps | Without |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | All Plastic |
Profile | Standard |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD-20 PLUG 9P VERT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 5208006-2 | Internal Number: 5208006-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB E09P V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Vertical DE-9 Plug T/H | Distrelec |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
D SUB CONNECTOR, PLUG, 9POS | element14 |
Conn, D-Sub, PCB Plug, 9Pos, STR, HD-20Series, 28-24AWG, All PlasticShell | TE Connectivity 5208006-2 | RS Americas |
AMPLIMITE HD-20 d-sub PCB plug, 9 pin | RS |
HD20 Series 9 Position Straight Plug Plastic Shell Board Mount D-Sub | Future Electronics |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
09 PLUG SP/AP STD HD-20 VERTIC | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | PET (Polyester) Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5208006-2?
Additional datasheets, footprints and schematics for 5208006-2 are listed on our Part Details page. You can also find images and similar parts to 5208006-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5208006-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5208006-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5208006-2 fall under?
The 5208006-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5208006-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5208006-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5208006-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5208006-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 5208006-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5208006-2 often in real-time on the comparison pages.
What if I can't find stock of 5208006-2?
You can fill out our help required form which you can use to request a quote for 5208006-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.