Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0205204-4 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
2,081
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
29,143
in stock
|
Buy Now | |
element14
from US$1.03
|
19,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
18,567
in stock
|
Buy Now | |
Farnell
from US$0.95
|
18,567
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
17,620
in stock
|
Buy Now | |
Sager
from US$0.66
|
6,307
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
4,857
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
4,565
in stock
|
Buy Now | |
TE Store
from US$1.64
|
4,060
in stock
|
Buy Now | |
Powell Electronics
from US$1.38
|
3,769
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
2,946
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
1,430
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
780
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
154
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
130
in stock
|
Buy Now | |
Conrad
from US$1.59
|
101
in stock
|
Buy Now | |
Avnet Abacus
-
|
948
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
from US$1.17
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now | |
Carlton-Bates
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shield Material | Steel |
Shield Plating Material | Tin |
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Number of Positions | 9 |
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
For Use With | Crimp Snap-in |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP SNAP PLUG ASSY,SIZE 1 | Heilind Electronics |
D SUB SHELL, PLUG, 9 POSITION, STEEL | element14 |
Plug Housing, D, T&d, 9Way | Newark Electronics |
PLUG HOUSING, D, T&D, 9WAY | Farnell |
9P CRIMP SNAP PLUG SIZE 1 | TTI Europe |
D-Sub Standard Connectors 9P PLUG TIN IN | Sager |
HDP20 Series 9 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
CRIMP SNAP PLUG ASSY,SIZE 1 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Plug Cable-to-Cable 9 Size 20 | D-Sub Crimp: Plug & Signal & 9 Posn & Pin Size 20 & Shell Size 1 | Part Number: 205204-4 | Internal Number: 205204-4 | Alias Number: 0-0205204-4 | TE Connectivity | TE Store |
Conn Housing PL 9 POS Crimp ST | Avnet America |
AMPLIMITE HDP-20 d-sub cable plug, 9 pin | RS |
TE Connectivity D-Sub crimp plug-housing, Plug, DE-9, Crimp Terminal | Distrelec |
D-SUB pin strip | Conrad |
Crimp D-Sub Connector, Plug, 9 Position, Size 20, Shell Size 1, AMPLIMITE Series | TE Connectivity 205204-4 | RS Americas |
AMPLIMITE HDP-20 205204-4 Subminiature D Connector, 9 pos., 1.21x0.42x0.49 in., 24-20 AWG, 2-Hole Full Shell Mounting | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 1 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Case Material | Steel tin plating |
Contact Resistance | 15mohm |
D Sub Shell Size | DE |
DC Current Max | 7.5A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1kV |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 205204-4?
Additional datasheets, footprints and schematics for 205204-4 are listed on our Part Details page. You can also find images and similar parts to 205204-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205204-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205204-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205204-4 fall under?
The 205204-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205204-4 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205204-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 205204-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205204-4 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 205204-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205204-4 often in real-time on the comparison pages.
What if I can't find stock of 205204-4?
You can fill out our help required form which you can use to request a quote for 205204-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.