Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.48
|
909
in stock
|
Buy Now | |
Future Electronics
from US$2.62
|
15,891
in stock
|
Buy Now | |
Heilind Electronics
from US$3.32
|
15,633
in stock
|
Buy Now | |
TE Store
from US$3.66
|
10,132
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.32
|
3,648
in stock
|
Buy Now | |
Sager
from US$1.59
|
2,877
in stock
|
Buy Now | |
Rapid Electronics
from US$3.40
|
2,041
in stock
|
Buy Now | |
element14
from US$2.66
|
1,662
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
1,247
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
1,247
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
1,155
in stock
|
Buy Now | |
Farnell
from US$2.64
|
1,108
in stock
|
Buy Now | |
TTI Europe
from US$1.76
|
910
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
886
in stock
|
Buy Now | |
RS Americas
from US$2.56
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.33
|
20
in stock
|
Buy Now | |
Avnet Asia
from US$2.94
|
-
|
Buy Now | |
Boersig
from US$3.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Eyelet Plating Material | Tin over Copper Flash |
Shell Plating Material | Tin |
Female Screwlock Plating Material | Clear Chromate |
Plastic | No |
Eyelet Material | Brass |
Insert Material | Zinc |
Number of Positions | 9 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold over Palladium Nickel |
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Nylon, Polyester |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Copper Alloy |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mounting Hole Diameter | 3.17mm, .125in |
Mating Retention Type | Screw |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Boardlock Plating Material | Tin over Nickel |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tray |
Packaging Quantity | 130 |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Grounding Indents | With |
Connector System | Board-to-Board |
Sealable | No |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | Yes |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Connector Style | Plug |
Grounding Clips | Without |
Termination Post Length | .125in, 3.17mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HD20 Series 9 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
HD-20 PLUG RA .318 FMS BD-LK S | Heilind Electronics |
HD-20 PLUG RA .318 FMS BD-LK S Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5747840-6 | Internal Number: 5747840-6 | TE Connectivity | TE Store |
D-Sub Standard Connectors PLUG FRNT MTL SHL 9P | Sager |
PLUG, D, PCB, 9WAY | element14 |
5747840-6 Rohs Compliant: Yes |Amp Te Connectivity 5747840-6 | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Tray | Avnet America |
TE Connectivity - AMP D-Sub R/A DE-9 Plug Through Hole | Distrelec |
09P DSUB MALE RIGHT ANGLE | TTI Europe |
AMPLIMITE HD-20 d-sub PCB plug, 9 pin | RS |
Connectors, D-Sub, Standard, PLUG FRNT MTL SHL 9P | TE Connectivity 5747840-6 | RS Americas |
D-Sub | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Case Material | Thermoplastic |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Material | Steel |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 5747840-6?
Additional datasheets, footprints and schematics for 5747840-6 are listed on our Part Details page. You can also find images and similar parts to 5747840-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747840-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747840-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747840-6 fall under?
The 5747840-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747840-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747840-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747840-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747840-6 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Sager have stock available or on a lead time for 5747840-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747840-6 often in real-time on the comparison pages.
What if I can't find stock of 5747840-6?
You can fill out our help required form which you can use to request a quote for 5747840-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.