747467-1 D-Shaped Connectors by TE Connectivity

09 APFL PLUG RA 590

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.38

Distributor Stock
Logo for Newark
Newark
from US$4.66
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.71
535
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.38
-
Buy Now

Specifications

Post Size .026in, .66mm
Plastic Yes
Insert Material Zinc
PCB Mount Orientation Right Angle
Number of Positions 9
Preloaded Yes
Number of Rows 2
Contact Current Rating (Max) 2A, 3.1A, 1.2A
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Mating Area Plating Material Gold Flash
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Round
PCB Thickness (Recommended) .093in, 2.36mm
Housing Material Polyester GF, Nylon GF
Housing Color Black
Centerline (Pitch) .108in, 2.74mm
Approved Standards UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476
Mounting Hole Diameter .125in, 3.18mm
Connector Mounting Type Board Mount
Mating Connector Lock Without
PCB Mount Retention With
PCB Mounting Style Through Hole
PCB Mount Retention Type Mounting Hole
Panel Mount Feature Without
Circuit Application Signal
Comment Plugs are preloaded with size 20 DF posted pin contacts
Packaging Method Package
Packaging Quantity 140
Row-to-Row Spacing .112 in, 2.84 mm
Grounded No
Connector & Contact Terminates To Printed Circuit Board
Footprint 14.99mm, .59in
Grounding Indents Without
Sealable No
Grounding Straps Without
Connector Style Plug
Shell Size 1
Shell Type All Plastic
Profile Standard
Connector System Cable-to-Board
Product Type Connector
Termination Post Length .125in, 3.18mm
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

D Sub Connector, Standard, 9Pos, Plug | Newark Electronics
09 APFL PLUG RA 590, PCB D-Sub Connectors | TE Connectivity 747467-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 747467-1?

Additional datasheets, footprints and schematics for 747467-1 are listed on our Part Details page. You can also find images and similar parts to 747467-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 747467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 747467-1 fall under?

The 747467-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 747467-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 747467-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 747467-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 747467-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 747467-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 747467-1 often in real-time on the comparison pages.

What if I can't find stock of 747467-1?

You can fill out our help required form which you can use to request a quote for 747467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay