Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.27
|
5,448
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
5,448
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
5,448
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
5,448
in stock
|
Buy Now | |
Farnell
from US$1.38
|
4,400
in stock
|
Buy Now | |
TE Store
from US$1.48
|
2,753
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-2 |
Mating Connector Lock | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | Without |
Shell Type | All Plastic |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Connectors Amplimite D-Sub Connector |Amp Te Connectivity 745032-1 | Newark Electronics |
Standard Connectors Amplimite D-Sub Connector | Rapid Electronics |
TE Connectivity - AMP Crimp D-SubConnector 9 P AMPL HSG | Distrelec |
9 POS AMPL HSG Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Plug Cable-to-Cable 9 Size 20 | D-Sub Crimp: Plug & Signal & 9 Posn & Pin Size 20 & Shell Size 1 | Part Number: 745032-1 | Internal Number: 745032-1 | TE Connectivity | TE Store |
Conn Housing PL 9 POS 2.74mm Crimp ST | Avnet America |
9 Pos Ampl Hsg | TE Connectivity 745032-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDJ-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDJ-20 Series |
Gender | Plug |
Connector Body Material | Thermoplastic Body |
For Use With | Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745032-1?
Additional datasheets, footprints and schematics for 745032-1 are listed on our Part Details page. You can also find images and similar parts to 745032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745032-1 fall under?
The 745032-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745032-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745032-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 745032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745032-1 often in real-time on the comparison pages.
What if I can't find stock of 745032-1?
You can fill out our help required form which you can use to request a quote for 745032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.