Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.95
|
1,071
in stock
|
Buy Now | |
TE Store
from US$6.25
|
3,985
in stock
|
Buy Now | |
Rapid Electronics
from US$8.90
|
132
in stock
|
Buy Now | |
Chip One Stop
from US$6.25
|
132
in stock
|
Buy Now | |
Distrelec
from US$9.83
|
132
in stock
|
Buy Now | |
Avnet America
-
|
1,071
in stock
|
Buy Now | |
Future Electronics
from US$4.49
|
-
|
Buy Now | |
RS Americas
from US$5.41
|
-
|
Buy Now | |
element14
from US$4.81
|
-
|
Buy Now | |
Avnet Asia
from US$5.18
|
-
|
Buy Now | |
Farnell
from US$7.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Female Screwlock Material | Brass |
Female Screwlock Plating Material | Nickel over Copper Flash |
Plastic | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 9 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mount Retention | With |
Mating Connector Lock | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Grounded | No |
Shell Type | All Plastic |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Plug |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Straps | Without |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Profile | Standard |
Shielded | No |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD-20 PLUG 9P VERT FFSCRLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 5745071-2 | Internal Number: 5745071-2 | TE Connectivity | TE Store |
5745071-2 Rohs Compliant: Yes |Amp Te Connectivity 5745071-2 | Newark Electronics |
D-Sub Standard Connectors DSUB E09P V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Vertical DE-9 Plug T/H | Distrelec |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20 Series, 9 Contacts, DE, Solder | Avnet America |
HD20 Series 9 Position Straight Plug Plastic Shell Board Mount D-Sub | Future Electronics |
Conn D-Sub PCB Plug 9Pos STR HD-20Series 20AWG All PlasticShell | TE Connectivity 5745071-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5745071-2?
Additional datasheets, footprints and schematics for 5745071-2 are listed on our Part Details page. You can also find images and similar parts to 5745071-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745071-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745071-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745071-2 fall under?
The 5745071-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745071-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745071-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745071-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745071-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5745071-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745071-2 often in real-time on the comparison pages.
What if I can't find stock of 5745071-2?
You can fill out our help required form which you can use to request a quote for 5745071-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.