Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
2,395
in stock
|
Buy Now | |
Rapid Electronics
from US$3.22
|
2,395
in stock
|
Buy Now | |
Chip One Stop
from US$3.39
|
2,395
in stock
|
Buy Now | |
Distrelec
from US$3.16
|
2,395
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$5.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .7mm |
---|---|
Shell Material | Steel |
Plastic | No |
Color | Black |
Shell Plating Material | Tin |
Insert Material | Steel |
Number of Rows | 2 |
Performance Level | Level 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
Preloaded | Yes |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Glass Filled Polyester |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
Boardlock Plating Material | Tin |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Screw |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Quantity | 55 |
Packaging Method | Tray |
Grounded | Yes |
Connector System | Cable-to-Board |
Footprint | .406in, 10.3mm |
Connector Style | Plug |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Sealable | No |
Shell Type | Front Metal Shell |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounding Indents | With |
Shell Size | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Clips | Without |
Termination Post Length | 3.2mm, .126in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 9Pol Hdp20 Plugassy |Amp Te Connectivity 8-338168-2 | Newark Electronics |
D-Sub Standard Connectors 9POL HDP20 PLUGASSY | Rapid Electronics |
TE Connectivity 9POL HDP20 PLUGASSY D Subminiature Connector 9 Contact(s) Male Solder Terminal %234-40unc Plug | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
9POL HDP20 PLUGASSY, PCB D-Sub Connectors | TE Connectivity 8-338168-2 | RS Americas |
Where can I find additional details, specifications and documents for a 8-338168-2?
Additional datasheets, footprints and schematics for 8-338168-2 are listed on our Part Details page. You can also find images and similar parts to 8-338168-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-338168-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-338168-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-338168-2 fall under?
The 8-338168-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-338168-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-338168-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-338168-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-338168-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-338168-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-338168-2 often in real-time on the comparison pages.
What if I can't find stock of 8-338168-2?
You can fill out our help required form which you can use to request a quote for 8-338168-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.