Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.25
|
511
in stock
|
Buy Now | |
TTI Europe
from US$2.72
|
2,585
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
1,532
in stock
|
Buy Now | |
element14
from US$4.26
|
1,532
in stock
|
Buy Now | |
Farnell
from US$3.41
|
1,532
in stock
|
Buy Now | |
TE Store
from US$3.89
|
859
in stock
|
Buy Now | |
Boersig
from US$2.79
|
515
in stock
|
Buy Now | |
Rapid Electronics
from US$3.40
|
372
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.66
|
47
in stock
|
Buy Now | |
Heilind Electronics
from US$3.53
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.53
|
14
in stock
|
Buy Now | |
Distrelec
from US$3.61
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$4.12
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,670
in stock
|
Buy Now | |
Future Electronics
from US$2.86
|
-
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$6.75
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .7mm |
Shell Material | Steel |
Color | Black |
Insert Material | Steel |
Plastic | No |
Performance Level | Level 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Glass Filled Polyester |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mounting Hole Diameter | 3.1mm |
Mating Retention Type | Threaded Insert |
Boardlock Material | Phosphor Bronze |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Method | Tray |
Packaging Quantity | 55 |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector System | Cable-to-Board |
Grounded | Yes |
Footprint | .406in, 10.3mm |
Connector Style | Plug |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Shell Size | 1 |
Grounding Indents | With |
Sealable | No |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Clips | Without |
Termination Post Length | 3.2mm, .126in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
9POL HDP20 PLUGASSY | TTI Europe |
D-Sub Connector, Plug, 9Pos | Newark Electronics |
PLUG, D, 40-40UNC, 9WAY | element14 |
9POL HDP20 PLUG Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 1-338168-2 | Internal Number: 1-338168-2 | TE Connectivity | TE Store |
9 Way r/a Euro Std D Plg, 4-40U Inserts | RS |
D-Sub Standard Conn 9POL HDP20 PLUG PLUG 9P R/A | Rapid Electronics |
D-Sub | Transfer Multisort Elektronik |
TE Connectivity D-Sub plug, Plug, DE-9, PCB Pins | Distrelec |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HDP, 9 Contacts, DE, Solder | Avnet Abacus |
HD20 Series 9 Position Right Angle Plug Board Mount D-Sub | Future Electronics |
9POL HDP20 PLUG | TE Connectivity 1-338168-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Case Material | Steel |
Contact Termination | Solder |
DC Current Max | 6A |
Insulator Material | PET (Polyester) |
Material | Steel |
Termination Method | Through Hole |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 1-338168-2?
Additional datasheets, footprints and schematics for 1-338168-2 are listed on our Part Details page. You can also find images and similar parts to 1-338168-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338168-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338168-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338168-2 fall under?
The 1-338168-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338168-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338168-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338168-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338168-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-338168-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338168-2 often in real-time on the comparison pages.
What if I can't find stock of 1-338168-2?
You can fill out our help required form which you can use to request a quote for 1-338168-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.