Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.36
|
No stock
|
Buy Now | |
TE Store
from US$14.88
|
1,813
in stock
|
Buy Now | |
Future Electronics
from US$14.78
|
650
in stock
|
Buy Now | |
Powell Electronics
from US$15.69
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$13.36
|
-
|
Buy Now | |
Avnet America
from US$12.04
|
-
|
Buy Now | |
RS Americas
from US$16.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Plastic | No |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Nylon |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
PCB Mount Retention | With |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Circuit Application | Signal |
Packaging Quantity | 130 |
Packaging Method | Tray |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Grounding Straps | Without |
Connector System | Board-to-Board |
Product Type | Connector |
Connector Style | Plug |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Medium |
Grounding Indents | With |
Shell Size | 1 |
Termination Post Length | 5.8mm, .228in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 PLUG ACT PIN/MS (SL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 5787176-1 | Internal Number: 5787176-1 | TE Connectivity | TE Store |
9 Position 2 Row Vertical Front Metal Shell Board Mount Plug | Future Electronics |
09 Plug Act Pin/Ms (Sl) Rohs Compliant: Yes |Amp Te Connectivity 5787176-1 | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Press Fit ST Thru-Hole 9 Terminal 1 Port | Avnet America |
09 PLUG ACT PIN/MS (SL), PCB D-Sub Connectors | TE Connectivity 5787176-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5787176-1?
Additional datasheets, footprints and schematics for 5787176-1 are listed on our Part Details page. You can also find images and similar parts to 5787176-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787176-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787176-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787176-1 fall under?
The 5787176-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787176-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787176-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787176-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787176-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 5787176-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787176-1 often in real-time on the comparison pages.
What if I can't find stock of 5787176-1?
You can fill out our help required form which you can use to request a quote for 5787176-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.