Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Carbon Steel |
---|---|
Female Screwlock Material | Zinc |
Plastic | No |
Female Screwlock Plating Material | Clear Chromate |
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Shell Plating Material | Tin over Copper |
Post Size | .013in |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 9 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Shape & Form | Round |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic, Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Copper Alloy |
PCB Mount Retention | With |
Mounting Hole Diameter | .121in |
PCB Mounting Style | Through Hole, Surface Mount |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Boardlock Plating Material | Tin-Lead over Nickel |
Mating Connector Lock | With |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Circuit Application | Signal |
Packaging Quantity | 130 |
Packaging Method | Tray |
Profile | Standard |
Connector Style | Plug |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Straps | With |
Shell Type | Front Metal Shell |
Grounding Indents | With |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 8.08mm, .318in |
Connector System | Board-to-Board |
Sealable | No |
Shell Size | 1 |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
High Temperature Housing | Yes |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09 Htmsfl Plug Ra 318 (Sl,bl) |Amp Te Connectivity 788793-1 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL814 | TE Connectivity 788793-1 | RS Americas |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 788793-1?
Additional datasheets, footprints and schematics for 788793-1 are listed on our Part Details page. You can also find images and similar parts to 788793-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788793-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788793-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788793-1 fall under?
The 788793-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788793-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788793-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 788793-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788793-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 788793-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788793-1 often in real-time on the comparison pages.
What if I can't find stock of 788793-1?
You can fill out our help required form which you can use to request a quote for 788793-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.