Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.37
|
No stock
|
Buy Now | |
TE Store
from US$6.53
|
5,563
in stock
|
Buy Now | |
Newark Electronics
from US$8.75
|
1,071
in stock
|
Buy Now | |
Rapid Electronics
from US$5.19
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$7.87
|
15
in stock
|
Buy Now | |
Avnet America
-
|
1,071
in stock
|
Buy Now | |
Future Electronics
from US$4.41
|
-
|
Buy Now | |
RS Americas
from US$5.42
|
-
|
Buy Now | |
element14
from US$4.69
|
-
|
Buy Now | |
Distrelec
from US$7.07
|
-
|
Buy Now | |
Farnell
from US$5.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Female Screwlock Material | Brass |
Female Screwlock Plating Material | Nickel over Copper Flash |
Plastic | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 9 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Brass |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Grounded | No |
Shell Type | All Plastic |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Plug |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Straps | Without |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Profile | Standard |
Shielded | No |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD-20 PLUG 9P VERT FFSCRLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 5745071-1 | Internal Number: 5745071-1 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
D-Sub Standard Connectors E09P V/MNT | Rapid Electronics |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
HD20 Series 9 Position Straight Plug Plastic Shell Board Mount D-Sub | Future Electronics |
AMPLIMITE HD-20 Series 9 Way Through Hole Mount PCB D-sub Connector Plug | TE Connectivity 5745071-1 | RS Americas |
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG | element14 |
TE Connectivity HD-20 PLUG 9P VERT FFSCRLK D Subminiature Connector 9 Contact(s) Male 0.108 inch Pitch Solder Terminal %234-40 Plug | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Plastic Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745071-1?
Additional datasheets, footprints and schematics for 5745071-1 are listed on our Part Details page. You can also find images and similar parts to 5745071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745071-1 fall under?
The 5745071-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745071-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745071-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5745071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745071-1 often in real-time on the comparison pages.
What if I can't find stock of 5745071-1?
You can fill out our help required form which you can use to request a quote for 5745071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.