Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.64
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.17
|
2,018
in stock
|
Buy Now | |
Chip One Stop
from US$5.62
|
2,018
in stock
|
Buy Now | |
Distrelec
from US$8.01
|
2,018
in stock
|
Buy Now | |
Farnell
from US$8.61
|
1,620
in stock
|
Buy Now | |
Newark Electronics
from US$8.27
|
483
in stock
|
Buy Now | |
element14
from US$8.92
|
483
in stock
|
Buy Now | |
Avnet America
from US$6.34
|
-
|
Buy Now | |
RS Americas
from US$8.37
|
-
|
Buy Now | |
Boersig
from US$8.48
|
-
|
Buy Now | |
TE Store
from US$15.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Size | 20 |
Contact Current Rating (Max) | 2.4A |
Wire Size | .15 – .4mm², 26 – 22AWG |
Centerline (Pitch) | 2.743mm, .108in |
Connector Mounting Type | Panel |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Shielded | No |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors DSUB E09S IDC 26-22 AWG | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle IDC | Distrelec |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE | element14 |
AMPLIMITE HDE-20 d-sub IDC socket,9 way | RS |
Conn D-Subminiature SKT 9 POS 2.74mm IDT ST Cable Mount 9 Terminal 1 Port | Avnet America |
AMPLIMITE HDE-20 SER 2.74mm Pitch 9Way IDC D-sub Conn, Socket, Thermoplastic Shell | TE Connectivity 745201-9 | RS Americas |
Special Order: RCPT ASSY,9P,HDE,AP Connector & Housing Type: Receptacle Shielded: No Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 2.74 mm Receptacle Wire-to-Wire 9 | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.74 Mm | Part Number: 745201-9 | Internal Number: 745201-9 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Plastic Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745201-9?
Additional datasheets, footprints and schematics for 745201-9 are listed on our Part Details page. You can also find images and similar parts to 745201-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745201-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745201-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745201-9 fall under?
The 745201-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745201-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745201-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 745201-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745201-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 745201-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745201-9 often in real-time on the comparison pages.
What if I can't find stock of 745201-9?
You can fill out our help required form which you can use to request a quote for 745201-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.