Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
No stock
|
Buy Now | |
TE Store
from US$3.43
|
2,617
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
2,402
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
2,402
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
655
in stock
|
Buy Now | |
Chip One Stop
from US$2.91
|
520
in stock
|
Buy Now | |
Farnell
from US$3.65
|
420
in stock
|
Buy Now | |
Heilind Electronics
from US$2.80
|
390
in stock
|
Buy Now | |
Distrelec
from US$3.24
|
325
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.80
|
97
in stock
|
Buy Now | |
RS Americas
from US$3.04
|
20
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Eyelet Material | Brass |
---|---|
Shell Material | Steel |
Insert Material | Zinc |
Shell Plating Material | Tin |
Post Size | .026in |
Plastic | No |
Eyelet Plating Material | Tin |
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Contact Shape & Form | Round |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.28mm, .089in |
Housing Material | Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Connector Lock Type | Threaded Inserts |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 3.18mm |
PCB Mounting Style | Surface Mount, Through Hole |
Mating Retention Type | Threaded Insert |
Mating Alignment | With |
Threaded Insert Plating Material | Clear Chromate |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Threaded Insert Material | Zinc |
PCB Mount Alignment | With |
Boardlock Material | Copper Alloy |
Circuit Application | Signal |
Packaging Quantity | 130 |
Packaging Method | Tray |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Grounding Indents | With |
Connector System | Board-to-Board |
Sealable | No |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Connector Style | Plug |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 HTMSFL PLUG RA 318 (IN,BL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.28 mm Centerline (Pitch): .089 in Plug Board-to-Board 9 2.28 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5788792-1 | Internal Number: 5788792-1 | TE Connectivity | TE Store |
5788792-1 Rohs Compliant: Yes |Amp Te Connectivity 5788792-1 | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
HD20 Series 9 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
D SUB CONN, PLUG, 9POS, DE, SOLDER | Farnell |
09 HTMSFL PLUG RA 318 (INBL) | Heilind Electronics |
TE Connectivity 09 HTMSFL PLUG RA 318 (IN BL) D Subminiature Connector 9 Contact(s) Male 0.108 inch Pitch Solder Terminal %234-40 Plug | Distrelec |
Conn D-Sub PCB Plug 9Pos RTAng HD-20Series 20AWG FrontMetalShell | TE Connectivity 5788792-1 | RS Americas |
AMPLIMITE HD-20 d-sub PCB plug, 9 pin | RS |
Where can I find additional details, specifications and documents for a 5788792-1?
Additional datasheets, footprints and schematics for 5788792-1 are listed on our Part Details page. You can also find images and similar parts to 5788792-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788792-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788792-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788792-1 fall under?
The 5788792-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788792-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788792-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788792-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788792-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and Chip One Stop have stock available or on a lead time for 5788792-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788792-1 often in real-time on the comparison pages.
What if I can't find stock of 5788792-1?
You can fill out our help required form which you can use to request a quote for 5788792-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.