Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.54
|
No stock
|
Buy Now | |
TE Store
from US$6.75
|
7,839
in stock
|
Buy Now | |
TTI Europe
from US$3.21
|
5,060
in stock
|
Buy Now | |
Rapid Electronics
from US$4.61
|
4,349
in stock
|
Buy Now | |
Future Electronics
from US$3.13
|
4,186
in stock
|
Buy Now | |
Distrelec
from US$6.07
|
3,484
in stock
|
Buy Now | |
Newark Electronics
from US$6.03
|
1,990
in stock
|
Buy Now | |
Chip One Stop
from US$5.41
|
865
in stock
|
Buy Now | |
Boersig
from US$4.62
|
238
in stock
|
Buy Now | |
element14
from US$4.96
|
133
in stock
|
Buy Now | |
Farnell
from US$5.33
|
133
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.73
|
20
in stock
|
Buy Now | |
RS Americas
from US$5.28
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,665
in stock
|
Buy Now | |
Avnet America
-
|
1,990
in stock
|
Buy Now |
Color | Black |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Plastic | No |
Preloaded | Yes |
Number of Positions | 9 |
Performance Level | Level 2 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Connector Lock | With |
Boardlock Plating Material | Tin |
Panel Mount Feature | Without |
Mounting Hole Diameter | 5mm |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
PCB Mounting Style | Through Hole |
Boardlock Material | Phosphor Bronze |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 55 |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector Style | Plug |
Shell Size | 1 |
Shielded | No |
Grounding Indents | Without |
Sealable | No |
Connector System | Cable-to-Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Termination Post Length | 3.2mm, .1259in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
9POS.HD20 PLUG ASSY Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 3-338309-2 | Internal Number: 3-338309-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB E09P V/MNT | Rapid Electronics |
HDP20 Series 9 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
TE Connectivity 9POS.HD20 PLUG ASSY D Subminiature Connector 9 Contact(s) Male 0.108 inch Pitch Solder Terminal %234-40unc Plug | Distrelec |
3-338309-2 Rohs Compliant: Yes |Amp Te Connectivity 3-338309-2 | Newark Electronics |
PLUG, D, 4-40UNC, 9WAY | element14 |
D-Sub | Transfer Multisort Elektronik |
Connector D-SUB PLUG 9POS VERT SOLDER | TE Connectivity 3-338309-2 | RS Americas |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | - |
Contact Plating | - |
SVHC | Lead (27-Jun-2018) |
Case Material | Steel |
Contact Termination | Solder |
DC Current Max | 6A |
Material | Steel |
Termination Method | Through Hole |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 3-338309-2?
Additional datasheets, footprints and schematics for 3-338309-2 are listed on our Part Details page. You can also find images and similar parts to 3-338309-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-338309-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-338309-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-338309-2 fall under?
The 3-338309-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-338309-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-338309-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-338309-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-338309-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Future Electronics and Distrelec have stock available or on a lead time for 3-338309-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-338309-2 often in real-time on the comparison pages.
What if I can't find stock of 3-338309-2?
You can fill out our help required form which you can use to request a quote for 3-338309-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.