Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
3
in stock
|
Buy Now | |
element14
from US$1.75
|
2,605
in stock
|
Buy Now | |
TE Store
from US$2.76
|
2,486
in stock
|
Buy Now | |
Farnell
from US$2.03
|
1,536
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
60
in stock
|
Buy Now | |
RS Americas
from US$2.70
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$2.86
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$3.89
|
12
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Boersig
from US$2.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Insert Material | Glass-Filled Nylon |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 1.73mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
For Use With | Pin Contacts |
Comment | Version with Grounding Tab for FASTON Receptacle. |
Packaging Quantity | 50 |
Packaging Method | Box |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D SUB SHELL, PLUG, SIZE DE, STEEL | element14 |
09P.HDP20 PLUG ASSY Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Plug Cable-to-Cable 9 Size 20 | D-Sub Crimp: Plug & Signal & 9 Posn & Pin Size 20 & Shell Size 1 | Part Number: 215711-1 | Internal Number: 215711-1 | TE Connectivity | TE Store |
Connector, Housing, D Sub, Plug, 9 Pos | Newark Electronics |
AMPLIMITE HD20 Crimp Snap-In | RS Americas |
D-Sub Standard Connectors 09P HDP20 PLUG ASSY | Rapid Electronics |
AMPLIMITE HDP-20 d-sub cable plug,9 pin | RS |
D Sub Connector Housing, 9 Ways, D Sub, DE, AMPLIMITE HDP-20, Plug, Steel Body | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMP HDP-20 Series Size 20 Pin Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 215711-1?
Additional datasheets, footprints and schematics for 215711-1 are listed on our Part Details page. You can also find images and similar parts to 215711-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215711-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215711-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215711-1 fall under?
The 215711-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215711-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215711-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 215711-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215711-1 have stock available?
Authorised distributors including element14, TE Store, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 215711-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215711-1 often in real-time on the comparison pages.
What if I can't find stock of 215711-1?
You can fill out our help required form which you can use to request a quote for 215711-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.