Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.74
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$2.23
|
959
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.23
|
319
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
260
in stock
|
Buy Now | |
TE Store
from US$2.87
|
154
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
120
in stock
|
Buy Now | |
RS Americas
from US$3.50
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Shell Plating Material | Tin over Copper |
Plastic | No |
Shell Material | Carbon Steel |
Eyelet Plating Material | Tin over Copper Flash |
Eyelet Material | Brass |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polyester, Nylon |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Mating Connector Lock | With |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
Threaded Insert Material | Zinc |
Threaded Insert Plating Material | Clear Chromate |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tray |
Packaging Quantity | 130 |
Grounding Indents | With |
Footprint | 8.08mm, .318in |
Product Type | Connector |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector System | Board-to-Board |
Shell Type | Front Metal Shell |
Profile | Standard |
Shell Size | 1 |
Grounding Straps | With |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 MSFL PLUG RA 318 (IN,FM) | Heilind Electronics |
9 Position Dual Row Right Angle Through Hole Plug Male Pins Connector | Future Electronics |
09 MSFL PLUG RA 318 (IN,FM) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5747250-3 | Internal Number: 5747250-3 | TE Connectivity | TE Store |
No. Of Contacts:9Contacts | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Plug, 9Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5747250-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5747250-3?
Additional datasheets, footprints and schematics for 5747250-3 are listed on our Part Details page. You can also find images and similar parts to 5747250-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747250-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747250-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747250-3 fall under?
The 5747250-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747250-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747250-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747250-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747250-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, TE Store and Newark Electronics have stock available or on a lead time for 5747250-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747250-3 often in real-time on the comparison pages.
What if I can't find stock of 5747250-3?
You can fill out our help required form which you can use to request a quote for 5747250-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.