Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.85
|
694
in stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
694
in stock
|
Buy Now | |
Rapid Electronics
from US$3.05
|
694
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
694
in stock
|
Buy Now | |
Farnell
from US$3.20
|
561
in stock
|
Buy Now | |
TE Store
from US$3.97
|
454
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
RS Americas
from US$3.04
|
-
|
Buy Now | |
Boersig
from US$3.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .66mm, .026in |
Number of Positions | 9 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | .108in, 2.74mm |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
PCB Mount Retention Type | Mounting Hole |
Mounting Hole Diameter | 3.05mm, .12in |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Grounded | No |
Shell Type | All Plastic |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Straps | Without |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Profile | Standard |
Connector System | Board-to-Board |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors Hd-20 9P Plug 1071 |Amp Te Connectivity 208006-1 | Newark Electronics |
D-Sub Standard Connectors HD-20 9P PLUG 1071 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Plug T/H | Distrelec |
09 PLUG SP/AP STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 208006-1 | Internal Number: 208006-1 | TE Connectivity | TE Store |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
09 PLUG SP/AP STD, PCB D-Sub Connectors | TE Connectivity 208006-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Plastic Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 208006-1?
Additional datasheets, footprints and schematics for 208006-1 are listed on our Part Details page. You can also find images and similar parts to 208006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208006-1 fall under?
The 208006-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208006-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208006-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 208006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208006-1 often in real-time on the comparison pages.
What if I can't find stock of 208006-1?
You can fill out our help required form which you can use to request a quote for 208006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.