Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
No stock
|
Buy Now | |
TE Store
from US$4.77
|
2,543
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
630
in stock
|
Buy Now | |
Avnet America
from US$1.87
|
467
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
254
in stock
|
Buy Now | |
element14
from US$4.43
|
254
in stock
|
Buy Now | |
Farnell
from US$2.97
|
254
in stock
|
Buy Now | |
Rapid Electronics
from US$4.86
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$6.00
|
33
in stock
|
Buy Now | |
Distrelec
from US$4.46
|
33
in stock
|
Buy Now | |
RS Americas
from US$4.83
|
16
in stock
|
Buy Now | |
TTI Europe
from US$2.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Post Size | .026in, .66mm |
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Shell Plating Material | Tin over Copper |
Shell Material | Carbon Steel |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polyester, Nylon |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
Threaded Insert Material | Zinc |
Mating Connector Lock | With |
Threaded Insert Plating Material | Clear Chromate |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tray |
Packaging Quantity | 130 |
Grounding Indents | With |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector System | Board-to-Board |
Product Type | Connector |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Profile | Standard |
Shell Size | 1 |
Grounding Straps | With |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 MSFL PLUG RA 318 (IN,FM) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5747250-4 | Internal Number: 5747250-4 | TE Connectivity | TE Store |
HD20 Series 9 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, De, Plug, 9, Metal, Solder Rohs Compliant: Yes |Amp Te Connectivity 5747250-4 | Newark Electronics |
CONNECTOR, D SUB | element14 |
D-Sub Standard Connectors PLUG FRNT MTL SHL 9 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Plug Through Hole | Distrelec |
Conn D-Sub PCB Plug 9Pos RTAng HD-20Series 20AWG FrontMetalShell | TE Connectivity 5747250-4 | RS Americas |
AMPLIMITE HD-20 d-sub PCB plug, 9 pin | RS |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Material | Metal |
No. of Mating Cycles | 500 |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 5747250-4?
Additional datasheets, footprints and schematics for 5747250-4 are listed on our Part Details page. You can also find images and similar parts to 5747250-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747250-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747250-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747250-4 fall under?
The 5747250-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747250-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747250-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747250-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747250-4 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 5747250-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747250-4 often in real-time on the comparison pages.
What if I can't find stock of 5747250-4?
You can fill out our help required form which you can use to request a quote for 5747250-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.