Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-30124-2009 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
6,721
in stock
|
Buy Now | |
Heilind Electronics
from US$1.20
|
44,559
in stock
|
Buy Now | |
RS Americas
from US$1.25
|
13,736
in stock
|
Buy Now | |
element14
from US$1.42
|
9,929
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.20
|
7,420
in stock
|
Buy Now | |
TE Store
from US$2.01
|
6,120
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
5,220
in stock
|
Buy Now | |
Sager
from US$0.90
|
2,789
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
2,726
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
1,857
in stock
|
Buy Now | |
Powell Electronics
from US$1.83
|
1,476
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
757
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
342
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
291
in stock
|
Buy Now | |
Electro Enterprises
from US$1.30
|
207
in stock
|
Buy Now | |
Conrad
from US$2.99
|
41
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Carlton-Bates
-
|
40
in stock
|
Buy Now | |
Boersig
from US$1.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shield Material | Steel |
---|---|
Insert Material | Thermoplastic |
Shell Plating Material | Zinc |
Shell Material | Steel |
Number of Positions | 9 |
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm, .054in, 1.37mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
For Use With | Crimp Snap-in |
Comment | Receptacles accept size 20 DF socket contacts. |
Packaging Method | Package |
Packaging Quantity | 800 |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP SNAP RCPT ASSY,SIZE 1 | Heilind Electronics |
Crimp D-Sub Connector, Receptacle, 9Pos, Size 20, Shell Size 1, AMPLIMITE Series | TE Connectivity 205203-8 | RS Americas |
D-SUB HOUSING, RCPT, 9POS, STEEL | element14 |
CRIMP SNAP RCPT ASSY,SIZE 1 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Cable 9 Size 20 | D-Sub Crimp Recpt Signal 9 Posn & Socket Size 20 & Shell Size 1 | Part Number: 205203-8 | Internal Number: 205203-8 | Alias Number: 2-30124-2009 | TE Connectivity | TE Store |
DSUB E09S CRIMP RCPT SIZE1 | TTI Europe |
D-Sub Standard Connectors 9P SOCKET ZINC | Sager |
Conn Housing RCP 9 POS Crimp ST | Avnet America |
D Sub Shell, Receptacle, 9 Position, Steel | Newark Electronics |
HDP20 Series 9 Position Crimp Contact Socket D-Sub Connector | Future Electronics |
D-SUB receptacles | Conrad |
TE Connectivity D-Sub Socket, Socket, DE-9, Crimp Terminal | Distrelec |
Subminiature D Connector, 9 pos., 1.21x0.42x0.49 in., 24-20 AWG, 2-Hole Full Shell Mounting | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 205203-8?
Additional datasheets, footprints and schematics for 205203-8 are listed on our Part Details page. You can also find images and similar parts to 205203-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205203-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205203-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205203-8 fall under?
The 205203-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205203-8 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205203-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 205203-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205203-8 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, element14, Heilind Electronics Asia and Farnell have stock available or on a lead time for 205203-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205203-8 often in real-time on the comparison pages.
What if I can't find stock of 205203-8?
You can fill out our help required form which you can use to request a quote for 205203-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.