Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0748364-1 |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.10
|
126
in stock
|
Buy Now | |
Heilind Electronics
from US$2.00
|
12,087
in stock
|
Buy Now | |
element14
from US$2.04
|
11,413
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
10,068
in stock
|
Buy Now | |
Farnell
from US$1.89
|
10,068
in stock
|
Buy Now | |
Powell Electronics
from US$1.87
|
8,416
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.00
|
2,014
in stock
|
Buy Now | |
Rapid Electronics
from US$2.98
|
1,667
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
1,601
in stock
|
Buy Now | |
RS Americas
from US$2.76
|
1,549
in stock
|
Buy Now | |
TE Store
from US$3.23
|
1,110
in stock
|
Buy Now | |
Future Electronics
from US$2.17
|
900
in stock
|
Buy Now | |
Sager
from US$1.25
|
451
in stock
|
Buy Now | |
TTI Europe
from US$1.31
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.82
|
37
in stock
|
Buy Now | |
Electro Enterprises
from US$2.17
|
28
in stock
|
Buy Now | |
Conrad
from US$3.64
|
19
in stock
|
Buy Now | |
Avnet America
-
|
1,196
in stock
|
Buy Now | |
Compona
-
|
8
in stock
|
Buy Now | |
Boersig
from US$1.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Glass-Filled Nylon |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Number of Positions | 15 |
Contact Size | 22 |
Centerline (Pitch) | .09in, 2.28mm |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 800 |
Packaging Method | Package |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | With |
Connector Style | Plug |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Front Metal Shell |
Shell Size | 1 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PLUG, D, HIGH DENSITY, 15WAY | element14 |
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 1, Plug, 15, Steel Body Rohs Compliant: Yes |Amp Te Connectivity 748364-1 | Newark Electronics |
D-Sub High Density Connectors PLUG 15P GRND | Rapid Electronics |
Conn D-Sub Cable Plug 15Pos STR HDP-22Series CrimpSnap 22AWG MetalShell | TE Connectivity 748364-1 | RS Americas |
15 HD22 CRIMP SNAP PLUG Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 22 Connector Shell Size: 1 Plug Cable-to-Cable 15 Size 22 | D-Sub Crimp: Plug & Signal & 50 Posn & Pin Size 22 & Shell Size 1 | Part Number: 748364-1 | Internal Number: 748364-1 | Alias Number: 0-0748364-1 | TE Connectivity | TE Store |
HDP22 Series 15 Position Crimp Contact Plug Standard Cable Connector | Future Electronics |
D-Sub High Density Connectors PLUG 15P GRND INDNTS | Sager |
15P DSUB PLUG HD22 CRIMP SNAP | TTI Europe |
AMPLIMITE HDP-22 d-sub cable plug,15 pin | RS |
D-SUB pin strip | Conrad |
Conn Housing PL 15 POS Crimp ST | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | 1 |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-22 Series Crimp Snap-In Contacts |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Contact Resistance | 15mohm |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 748364-1?
Additional datasheets, footprints and schematics for 748364-1 are listed on our Part Details page. You can also find images and similar parts to 748364-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 748364-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 748364-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 748364-1 fall under?
The 748364-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 748364-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 748364-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 748364-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 748364-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and Powell Electronics have stock available or on a lead time for 748364-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 748364-1 often in real-time on the comparison pages.
What if I can't find stock of 748364-1?
You can fill out our help required form which you can use to request a quote for 748364-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.