Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.41
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.53
|
22,855
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
22,855
in stock
|
Buy Now | |
Farnell
from US$4.69
|
18,290
in stock
|
Buy Now | |
TE Store
from US$4.00
|
757
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
15
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
RS Americas
from US$3.60
|
-
|
Buy Now | |
element14
from US$2.52
|
-
|
Buy Now | |
Boersig
from US$4.67
|
-
|
Buy Now | |
TTI Europe
from US$1.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Steel |
Insert Material | Thermoplastic |
Shield Material | Steel |
Shield Plating Material | Tin |
Number of Positions | 15 |
Contact Size | 22 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Centerline (Pitch) | 2.28mm, .09in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged. |
Packaging Method | Kit, Bag |
Packaging Quantity | 1 |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub High Density Connectors E15S CRIMP KIT | Rapid Electronics |
D SUB HOUSING, RCPT, DE SZ, 15POS | Farnell |
KIT,RCPT,15P,HDP-22,SHLD HDWRE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 22 Connector Shell Size: 1 Receptacle Cable-to-Cable 15 Size 22 | D-Sub Crimp Recpt Signal 15 Posn & Socket Size 22 & Shell Size 1 | Part Number: 5748634-1 | Internal Number: 5748634-1 | TE Connectivity | TE Store |
D Sub Shell, Receptacle, Size 1, Steel | Newark Electronics |
AMPLIMITE HDP20 d-sub socket kit, 15 way | RS |
HDP22 Series 15 Position Crimp Contact Shielded Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn Housing RCP 15 POS Crimp ST Bulk | Avnet America |
Conn D-Sub Cable Socket 15Pos STR HDP-22Series CrimpSnap 22AWG Shielding HDWRKit | TE Connectivity 5748634-1 | RS Americas |
CONNECTOR, D SUB, FEMALE | element14 |
D-SUB KIT REC 15P HDP-22 SHLD | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | 1 |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-22 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Where can I find additional details, specifications and documents for a 5748634-1?
Additional datasheets, footprints and schematics for 5748634-1 are listed on our Part Details page. You can also find images and similar parts to 5748634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748634-1 fall under?
The 5748634-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748634-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748634-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 5748634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748634-1 often in real-time on the comparison pages.
What if I can't find stock of 5748634-1?
You can fill out our help required form which you can use to request a quote for 5748634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.