Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.68
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$2.54
|
4,770
in stock
|
Buy Now | |
Rapid Electronics
from US$3.05
|
3,388
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
3,388
in stock
|
Buy Now | |
Distrelec
from US$2.89
|
3,388
in stock
|
Buy Now | |
Farnell
from US$3.15
|
2,720
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.54
|
953
in stock
|
Buy Now | |
TE Store
from US$3.32
|
833
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
94
in stock
|
Buy Now | |
element14
from US$2.89
|
94
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
39
in stock
|
Buy Now | |
RS Americas
from US$2.36
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.38
|
-
|
Buy Now | |
Boersig
from US$3.17
|
-
|
Buy Now | |
TTI Europe
from US$2.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Shell Plating Material | Tin |
Shield Material | Steel |
Insert Material | Glass Filled PBT/Nylon |
Shell Material | Steel |
Number of Positions | 15 |
Contact Size | 22 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Centerline (Pitch) | .09in, 2.28mm |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Shell Type | Full Metal Shell |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-22OVRMLDPLUG KITSIZE 1 | Heilind Electronics |
D-Sub High Density Connectors E15P CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP D-Sub HDP-22OVRMLDPLUG KITSIZE 1 | Distrelec |
D SUB HOUSING, PLUG, DE SZ, 15POS | Farnell |
HDP-22,OVRMLD,PLUG KIT,SIZE 1, Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 22 Connector Shell Size: 1 Plug Cable-to-Cable 15 Size 22 | D-Sub Crimp: Plug & Signal & 50 Posn & Pin Size 22 & Shell Size 1 | Part Number: 1658675-1 | Internal Number: 1658675-1 | TE Connectivity | TE Store |
Hd-D Sub Housing, Plug, De, 15Pos Rohs Compliant: Yes |Amp Te Connectivity 1658675-1 | Newark Electronics |
HD-D SUB HOUSING, PLUG, DE, 15POS | element14 |
Conn Housing PIN 15 POS Crimp ST Bulk | Avnet America |
Plug 15 way cable mount HDP-22 Amplimite | RS |
Conn D-Sub Cable Plug 15Pos STR HDP-22Series CrimpSnap 22AWG Shielding HDWR Kit | TE Connectivity 1658675-1 | RS Americas |
HDP22 Series 15 Position Shielding Hardware Plug Metal Kit D-Sub | Future Electronics |
Where can I find additional details, specifications and documents for a 1658675-1?
Additional datasheets, footprints and schematics for 1658675-1 are listed on our Part Details page. You can also find images and similar parts to 1658675-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658675-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658675-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658675-1 fall under?
The 1658675-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658675-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658675-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658675-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658675-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1658675-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658675-1 often in real-time on the comparison pages.
What if I can't find stock of 1658675-1?
You can fill out our help required form which you can use to request a quote for 1658675-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.