Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.83
|
No stock
|
Buy Now | |
TE Store
from US$17.26
|
860
in stock
|
Buy Now | |
Heilind Electronics
from US$11.88
|
366
in stock
|
Buy Now | |
Newark Electronics
from US$15.10
|
141
in stock
|
Buy Now | |
element14
from US$12.84
|
122
in stock
|
Buy Now | |
Farnell
from US$12.70
|
122
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.88
|
64
in stock
|
Buy Now | |
Avnet America
-
|
25
in stock
|
Buy Now | |
Future Electronics
from US$12.37
|
-
|
Buy Now | |
RS Americas
from US$13.91
|
-
|
Buy Now | |
Avnet Asia
from US$9.61
|
-
|
Buy Now | |
Boersig
from US$13.56
|
-
|
Buy Now | |
Distrelec
from US$18.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shield Material | Steel |
Insert Material | Thermoplastic |
Shell Material | Steel |
Shield Plating Material | Tin |
Number of Positions | 15 |
Contact Size | 22 |
Cable Insulation Diameter Range | 4.83 – 9.53mm |
Centerline (Pitch) | 2.28mm, .09in |
Housing Color | Black |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Jackscrews |
Jackscrew Material | Zinc Alloy |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged., Expansion Tool P/N 58241-4 is for use with Cable with a Maximum Outer Diameter of 9.02 [.355] ., There is a maximum Cable O.D. of 11.56 [.455] for Shielding Enclosure Expansion Tool 58241-1. |
Packaging Quantity | 1 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Connector System | Cable-to-Cable |
Shell Type | Full Metal Shell |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT,HDP-22,ENCLSUR,RCPT,SIZE 1 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 22 Connector Shell Size: 1 Receptacle Cable-to-Cable 15 Size 22 | D-Sub Crimp Recpt Signal 15 Posn & Socket Size 22 & Shell Size 1 | Part Number: 1658688-1 | Internal Number: 1658688-1 | TE Connectivity | TE Store |
KITHDP-22ENCLSURRCPTSIZE 1 | Heilind Electronics |
D Sub Shell, Receptacle, 15 Position, Steel | Newark Electronics |
HD-D SUB HOUSING, RCPT, DE, 15POS | element14 |
Conn Housing RCP 15 POS Crimp ST Cable Mount Bulk | Avnet America |
AMPLIMITE HDP-22 Connector Kit, Receptac | RS |
HDP22 Series 15 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn D-Sub Cable Socket 15Pos STR HDP-22Series CrimpSnap 22AWG ShieldingEncl.Kit | TE Connectivity 1658688-1 | RS Americas |
TE Connectivity - AMP D-Sub KITHDP-22ENCLSURRCPTSIZE 1 | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 15Positions |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 1658688-1?
Additional datasheets, footprints and schematics for 1658688-1 are listed on our Part Details page. You can also find images and similar parts to 1658688-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658688-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658688-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658688-1 fall under?
The 1658688-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658688-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658688-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658688-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658688-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1658688-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658688-1 often in real-time on the comparison pages.
What if I can't find stock of 1658688-1?
You can fill out our help required form which you can use to request a quote for 1658688-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.