Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.05
|
No stock
|
Buy Now | |
TTI Europe
from US$1.55
|
2,550
in stock
|
Buy Now | |
TE Store
from US$3.16
|
1,255
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
658
in stock
|
Buy Now | |
element14
from US$2.75
|
658
in stock
|
Buy Now | |
Farnell
from US$2.65
|
658
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
376
in stock
|
Buy Now | |
Chip One Stop
from US$2.32
|
240
in stock
|
Buy Now | |
Distrelec
from US$2.29
|
136
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.55
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Number of Rows | 3 |
Contact Shape & Form | Round |
Centerline (Pitch) | 2.28mm, .089in |
Mating Connector Lock | Without |
Circuit Application | Signal |
Sealable | No |
Shell Size | 1 |
Connector Style | Receptacle |
Row-to-Row Spacing | 1.98 mm, .077 in |
Connector System | Cable-to-Cable |
Profile | Standard |
15P.HDP22 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Centerline (Pitch): 2.28 mm Centerline (Pitch): .089 in Receptacle Cable-to-Cable 15 2.28 mm | PCB D-Sub Connector | Part Number: 216164-1 | Internal Number: 216164-1 | TE Connectivity | TE Store |
D-Sub Housing, Rcpt, 15Ways, De, Steel Rohs Compliant: Yes |Amp Te Connectivity 216164-1 | Newark Electronics |
D-SUB HOUSING, RCPT, 15WAYS, DE, STEEL | element14 |
D-Sub High Density Connectors 15P HDP22 RECP SZ 1 | Rapid Electronics |
TE Connectivity 15P.HDP22 REC.ASSY. D Subminiature Connector 15 Contact(s) Female Hole .115-.125 Receptacle | Distrelec |
D-Sub HD | Transfer Multisort Elektronik |
Conn Housing RCP 15 POS Crimp ST | Avnet Abacus |
AMPLIMITE HDP22 d-sub cable socket,15way | RS |
Conn High Density D-Sub F 15 POS ST Cable Mount 15 Terminal 1 Port Box | Future Electronics |
15P.Hdp22 Rec.Assy. | TE Connectivity 216164-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 15Positions |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DE |
Product Range | HDP-22 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
Where can I find additional details, specifications and documents for a 216164-1?
Additional datasheets, footprints and schematics for 216164-1 are listed on our Part Details page. You can also find images and similar parts to 216164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216164-1 fall under?
The 216164-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216164-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216164-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 216164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216164-1 often in real-time on the comparison pages.
What if I can't find stock of 216164-1?
You can fill out our help required form which you can use to request a quote for 216164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.