Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
330
in stock
|
Buy Now | |
Boersig
from US$0.74
|
33,610
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
18,350
in stock
|
Buy Now | |
element14
from US$1.18
|
11,907
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
9,641
in stock
|
Buy Now | |
Farnell
from US$1.07
|
9,549
in stock
|
Buy Now | |
TE Store
from US$1.55
|
3,916
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
3,478
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
3,056
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
2,300
in stock
|
Buy Now | |
Heilind Electronics
from US$1.64
|
1,883
in stock
|
Buy Now | |
Conrad
from US$1.90
|
485
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.64
|
439
in stock
|
Buy Now | |
RS Americas
from US$1.29
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,950
in stock
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now |
Insert Material | PBT |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 9 |
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
For Use With | Socket Contacts |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Box |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09P DSUB FEMALE CRIMP SNAP V0 | TTI Europe |
HOUSING, D SUB, RECEPTACLE, 9WAY | element14 |
HD20 Series 9 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
D Sub Shell, Recpt, Size De, Steel | Newark Electronics |
9P.HDP20 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Cable 9 Size 20 | D-Sub Crimp Recpt Signal 9 Posn & Socket Size 20 & Shell Size 1 | Part Number: 164531-4 | Internal Number: 164531-4 | TE Connectivity | TE Store |
D-Sub | Transfer Multisort Elektronik |
TE Connectivity D-Sub crimp socket-housing, Socket, DE-9, Crimp Terminal | Distrelec |
Conn D Subminiature RCP 9 POS 1 Shell Size Crimp ST Cable Mount Box | Avnet America |
D-SUB receptacles | Conrad |
BOX FOR FEMALE D-SUB 9P | RS |
AMPLIMITE HDP-20 Series Straight Crimp D-sub Connector Socket 9 Way | TE Connectivity 164531-4 | RS Americas |
TE 164531-4 Amplimite HDP-20 D-sub Crimp Housing Female 9P Black | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | HDP-20 Series D Sub Connectors |
SVHC | No SVHC (15-Jan-2018) |
D Sub Shell Size | DA |
DC Current Max | 3.7A |
Where can I find additional details, specifications and documents for a 164531-4?
Additional datasheets, footprints and schematics for 164531-4 are listed on our Part Details page. You can also find images and similar parts to 164531-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164531-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164531-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164531-4 fall under?
The 164531-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 164531-4 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164531-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 164531-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164531-4 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Future Electronics and Newark Electronics have stock available or on a lead time for 164531-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164531-4 often in real-time on the comparison pages.
What if I can't find stock of 164531-4?
You can fill out our help required form which you can use to request a quote for 164531-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.