Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.74
|
17
in stock
|
Buy Now | |
Heilind Electronics
from US$7.38
|
6,228
in stock
|
Buy Now | |
TE Store
from US$12.33
|
2,458
in stock
|
Buy Now | |
Rapid Electronics
from US$7.60
|
2,332
in stock
|
Buy Now | |
TTI Europe
from US$5.09
|
2,240
in stock
|
Buy Now | |
Distrelec
from US$11.87
|
2,058
in stock
|
Buy Now | |
RS Americas
from US$5.25
|
1,076
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.38
|
1,012
in stock
|
Buy Now | |
Sager
from US$10.46
|
655
in stock
|
Buy Now | |
Future Electronics
from US$6.85
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$7.37
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$10.12
|
99
in stock
|
Buy Now | |
Boersig
from US$9.96
|
70
in stock
|
Buy Now | |
element14
from US$8.37
|
59
in stock
|
Buy Now | |
Farnell
from US$9.60
|
59
in stock
|
Buy Now | |
Avnet America
from US$9.38
|
-
|
Buy Now | |
Avnet Asia
from US$10.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Insert Material | Glass Filled PBT/Nylon |
Shell Plating Material | Tin |
Shield Material | Steel |
Shield Plating Material | Tin |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.83 – 8.38mm |
Housing Material | Nylon GF |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Jackscrews |
Mating Connector Lock | With |
Jackscrew Material | Zinc Alloy |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts., Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4. |
Packaging Method | Kit, Package |
Packaging Quantity | 1 |
Grounding Indents | With |
Shell Size | 1 |
Shielded | Yes |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KITHDP-20ENCLSURPLUGSIZE 1 | Heilind Electronics |
KIT,HDP-20,ENCLSUR,PLUG,SIZE 1 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Plug Cable-to-Cable 9 Size 20 | D-Sub Crimp: Plug & Signal & 9 Posn & Pin Size 20 & Shell Size 1 | Part Number: 1658655-1 | Internal Number: 1658655-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors HDP-20 D 9P | Rapid Electronics |
09P HDP-20 ENCLSUR PLUG SIZE 1 | TTI Europe |
TE Connectivity KIT HDP-20 ENCLSUR PLUG SIZE 1 D Subminiature Connector 9 Contact(s) Male Crimp Terminal Locking Plug | Distrelec |
Conn D-Sub Cable Plug 9Pos STR HDP-20Series CrimpSnap 20AWG Shielding Encl.Kit | TE Connectivity 1658655-1 | RS Americas |
HDP20 Series 9 Position Shielding Hardware Plug Metal Kit D-Sub | Future Electronics |
D Sub Shell, Plug, Size 1, Steel | Newark Electronics |
PLUG & BACKSHELL, D, 9WAY | element14 |
Conn Housing PL 9 POS Crimp ST Bulk | Avnet America |
Subminiature D Connector, 9 pos., 1.35x0.63x1.66 in., 24-20 AWG, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 1 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
D Sub Shell Size | DE |
Where can I find additional details, specifications and documents for a 1658655-1?
Additional datasheets, footprints and schematics for 1658655-1 are listed on our Part Details page. You can also find images and similar parts to 1658655-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658655-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658655-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658655-1 fall under?
The 1658655-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658655-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658655-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658655-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658655-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, TTI Europe and Distrelec have stock available or on a lead time for 1658655-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658655-1 often in real-time on the comparison pages.
What if I can't find stock of 1658655-1?
You can fill out our help required form which you can use to request a quote for 1658655-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.