Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.42
|
No stock
|
Buy Now | |
Heilind Electronics
from US$13.10
|
1,941
in stock
|
Buy Now | |
TE Store
from US$11.17
|
485
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.10
|
453
in stock
|
Buy Now | |
Rapid Electronics
from US$8.26
|
143
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
143
in stock
|
Buy Now | |
Distrelec
from US$9.32
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$10.69
|
139
in stock
|
Buy Now | |
element14
from US$9.18
|
139
in stock
|
Buy Now | |
Farnell
from US$12.47
|
139
in stock
|
Buy Now | |
RS Americas
from US$9.57
|
10
in stock
|
Buy Now | |
Future Electronics
from US$8.18
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.20
|
-
|
Buy Now | |
Avnet Asia
from US$4.96
|
-
|
Buy Now | |
Boersig
from US$8.30
|
-
|
Buy Now | |
TTI Europe
from US$6.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Shield Material | Steel |
Insert Material | Thermoplastic |
Shell Plating Material | Tin over Copper |
Shell Material | Steel |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Housing Material | Nylon GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed., Plugs accept size 20 DF pin contacts. |
Packaging Method | Bag, Kit |
Packaging Quantity | 100 |
Shielded | Yes |
Connector Style | Plug |
Product Type | Connector |
Shell Size | 1 |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | With |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Full Metal Shell |
Grade | Standard |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KITPLUG9PHDP-20SHLD HDWRE | Heilind Electronics |
KIT,PLUG,9P,HDP-20,SHLD HDWRE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Plug Cable-to-Cable 9 Size 20 | D-Sub Crimp: Plug & Signal & 9 Posn & Pin Size 20 & Shell Size 1 | Part Number: 5748526-1 | Internal Number: 5748526-1 | TE Connectivity | TE Store |
KIT PLUG 9P HDP-20 SHLD HDWRE | Rapid Electronics |
TE Connectivity - AMP ConnectorKITPLUG9PHDP-20SHLD HDWRE | Distrelec |
D Sub Shell, Plug, Size 1, Steel | Newark Electronics |
D SUB SHELL, PLUG, SIZE 1, STEEL | element14 |
Conn, D-Sub, Cable Plug,9Pos, STR, HDP-20Series, CrimpSnap,20AWG, MetalShell, Nylon | TE Connectivity 5748526-1 | RS Americas |
HDP20 Series 9 Position Crimp Contact Shielded Hardware Plug Metal Kit D-Sub | Future Electronics |
Conn Housing PL 9 POS 2.76mm Crimp ST Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 5748526-1?
Additional datasheets, footprints and schematics for 5748526-1 are listed on our Part Details page. You can also find images and similar parts to 5748526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748526-1 fall under?
The 5748526-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748526-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748526-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5748526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748526-1 often in real-time on the comparison pages.
What if I can't find stock of 5748526-1?
You can fill out our help required form which you can use to request a quote for 5748526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.