Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
5,702
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
5,702
in stock
|
Buy Now | |
Farnell
from US$2.22
|
4,580
in stock
|
Buy Now | |
Heilind Electronics
from US$2.03
|
1,980
in stock
|
Buy Now | |
TE Store
from US$2.39
|
1,318
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.03
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
203
in stock
|
Buy Now | |
element14
from US$1.84
|
203
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.47
|
30
in stock
|
Buy Now | |
Powell Electronics
from US$2.16
|
11
in stock
|
Buy Now | |
RS Americas
from US$1.86
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
Boersig
from US$2.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | PBT GF |
---|---|
Shield Plating Material | Tin over Copper |
Shell Plating Material | Tin |
Shield Material | Steel |
Shell Material | Steel |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Centerline (Pitch) | .109in, 2.76mm |
Housing Material | Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts., Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed. |
Packaging Method | Bag, Kit |
Packaging Quantity | 100 |
Sealable | No |
Shielded | Yes |
Connector System | Cable-to-Cable |
Shell Size | 1 |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Full Metal Shell |
Grounding Indents | With |
Grade | Standard |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors DSUB E09P CRIMP KIT | Rapid Electronics |
TE Connectivity KIT HDP-20 OVRMLD PLUG SIZE 1 D-Sub Standard Connectors DSUB E09P CRIMP KIT | Distrelec |
D SUB HOUSING, PLUG, DE SZ, 9POS | Farnell |
KITHDP-20OVRMLDPLUGSIZE 1 | Heilind Electronics |
KIT,HDP-20,OVRMLD,PLUG,SIZE 1, Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Plug Cable-to-Cable 9 Size 20 | D-Sub Crimp: Plug & Signal & 9 Posn & Pin Size 20 & Shell Size 1 | Part Number: 1658645-1 | Internal Number: 1658645-1 | TE Connectivity | TE Store |
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, De, Plug, 9, Steel Body Rohs Compliant: Yes |Amp Te Connectivity 1658645-1 | Newark Electronics |
CONNECTOR, D SUB SHELL, PLUG, SIZE 1 | element14 |
Conn D-Sub Cable Plug 9Pos STR HDP-20Series CrimpSnap 20AWG MetalShell Nylon | TE Connectivity 1658645-1 | RS Americas |
ER - Connector, Cable | RS |
HDF-20 Series 9 Position Plug Crimp Snap Standard Cable Connector | Future Electronics |
Conn Housing PL 9 POS 2.76mm Crimp ST Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1658645-1?
Additional datasheets, footprints and schematics for 1658645-1 are listed on our Part Details page. You can also find images and similar parts to 1658645-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658645-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658645-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658645-1 fall under?
The 1658645-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658645-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658645-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658645-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658645-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for 1658645-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658645-1 often in real-time on the comparison pages.
What if I can't find stock of 1658645-1?
You can fill out our help required form which you can use to request a quote for 1658645-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.