Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | Connectors can be made available with clinch nuts, contact AMP Incorporated |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Shell Size | 1 |
09 HDE MS RCPT,22-26,LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Cable-to-Cable Number of Positions: 9 Receptacle 26 – 22 AWG Cable-to-Cable | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.74 Mm | Part Number: 1-745491-8 | Internal Number: 1-745491-8 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
Conn D-Sub Cable Socket 9Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 1-745491-8 | RS Americas |
HDE20 Series 9 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Crimp ST Cable Mount 9 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-745491-8?
Additional datasheets, footprints and schematics for 1-745491-8 are listed on our Part Details page. You can also find images and similar parts to 1-745491-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745491-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745491-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745491-8 fall under?
The 1-745491-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745491-8 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745491-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745491-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745491-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Future Electronics and Avnet America have stock available or on a lead time for 1-745491-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745491-8 often in real-time on the comparison pages.
What if I can't find stock of 1-745491-8?
You can fill out our help required form which you can use to request a quote for 1-745491-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.