Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.36
|
No stock
|
Buy Now | |
TE Store
from US$9.09
|
1,262
in stock
|
Buy Now | |
Newark Electronics
from US$7.50
|
-
|
Buy Now | |
Future Electronics
from US$6.49
|
-
|
Buy Now | |
Avnet America
from US$6.50
|
-
|
Buy Now | |
RS Americas
from US$7.33
|
-
|
Buy Now | |
Avnet Asia
from US$7.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Shell Plating Finish | Bright |
Shell Plating Material | Tin |
Shell Material | Steel |
Plastic | No |
Number of Positions | 9 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 2.7A, 6.4A |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, .093in, 2.36mm, 1.57mm |
Housing Material | PBT GF, Nylon GF |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in |
Clinch Nut Plating Material | Zinc |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Clinch Nut Material | Steel |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All connectors are preloaded with size 22 DF posted contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Sealable | No |
Connector Style | Plug |
Grounding Indents | With |
Profile | Standard |
Grounding Straps | Without |
Connector System | Cable-to-Board |
Shell Size | 1 |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
9 PLUG W/INDENTS & C NUTS Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 5749014-1 | Internal Number: 5749014-1 | TE Connectivity | TE Store |
D Sub Connector, Plug, 9 Position | Newark Electronics |
D-Sub Standard Connectors PLG VERT 9P W/INDENT | Future Electronics |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HDP-20 Series, 9 Contacts, DE, Solder | Avnet America |
Conn, D-Sub, PCB Plug,9Pos, STR, HDP-20Series, CrimpSnap,20AWG, MetalShell, Polyester | TE Connectivity 5749014-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5749014-1?
Additional datasheets, footprints and schematics for 5749014-1 are listed on our Part Details page. You can also find images and similar parts to 5749014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749014-1 fall under?
The 5749014-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749014-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749014-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5749014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749014-1 often in real-time on the comparison pages.
What if I can't find stock of 5749014-1?
You can fill out our help required form which you can use to request a quote for 5749014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.