Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.85
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.59
|
204
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.59
|
68
in stock
|
Buy Now | |
TE Store
from US$9.25
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$7.83
|
-
|
Buy Now | |
Future Electronics
from US$8.35
|
-
|
Buy Now | |
Avnet America
from US$6.79
|
-
|
Buy Now | |
RS Americas
from US$7.96
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Plastic | No |
Post Size | .64mm, .025in |
Insert Material | Polyamide, GV |
Shell Material | Steel |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Square |
Contact Base Material | Brass |
PCB Thickness (Recommended) | .062in, .093in, 1.57mm, 2.36mm |
Housing Material | Glass-Filled PBT, Glass-Filled Nylon |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in |
PCB Mount Retention | Without |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 17 |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector System | Board-to-Board |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Grounding Clips | Without |
Termination Post Length | .188in, 4.78mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 PLUG SP/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 5205733-7 | Internal Number: 5205733-7 | TE Connectivity | TE Store |
09 Plug Sp/Ms Std Rohs Compliant: Yes |Amp Te Connectivity 5205733-7 | Newark Electronics |
CONN D-SUB PLUG 9POS VERT SOLDER | Future Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
09 PLUG SP/MS STD, PCB D-Sub Connectors | TE Connectivity 5205733-7 | RS Americas |
Where can I find additional details, specifications and documents for a 5205733-7?
Additional datasheets, footprints and schematics for 5205733-7 are listed on our Part Details page. You can also find images and similar parts to 5205733-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205733-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205733-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205733-7 fall under?
The 5205733-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5205733-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205733-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205733-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205733-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 5205733-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205733-7 often in real-time on the comparison pages.
What if I can't find stock of 5205733-7?
You can fill out our help required form which you can use to request a quote for 5205733-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.