Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.77
|
No stock
|
Buy Now | |
TE Store
from US$4.05
|
3,658
in stock
|
Buy Now | |
RS Americas
from US$2.89
|
1,056
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$3.88
|
6
in stock
|
Buy Now | |
Avnet America
-
|
153
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Post Size | .66mm, .026in |
Plastic | No |
Shell Plating Material | Tin |
Insert Material | Brass |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
PCB Termination Area Plating Finish | Bright |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Mounting Hole Diameter | 3.07mm, .121in |
Mating Connector Lock Type | Retension Inserts |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | 4-40 Retention Insert |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Grounding Straps | Without |
Grounded | Yes |
Sealable | No |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Connector Style | Plug |
Connector System | Board-to-Board |
Grounding Indents | With |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09 PLUG SP/FMS BRDLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 2-748003-0 | Internal Number: 2-748003-0 | TE Connectivity | TE Store |
Conn, D-Sub, PCB Plug, 9Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 2-748003-0 | RS Americas |
D-Sub Standard Connectors Hd-20 9P Plug |Amp Te Connectivity 2-748003-0 | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
HD20 Series 9 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Plug T/H | Distrelec |
09 PLUG SP-FMS BRDLK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-748003-0?
Additional datasheets, footprints and schematics for 2-748003-0 are listed on our Part Details page. You can also find images and similar parts to 2-748003-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-748003-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-748003-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-748003-0 fall under?
The 2-748003-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-748003-0 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-748003-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-748003-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-748003-0 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2-748003-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-748003-0 often in real-time on the comparison pages.
What if I can't find stock of 2-748003-0?
You can fill out our help required form which you can use to request a quote for 2-748003-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.