Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1223875 |
Prices starting from US$7.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.81
|
473
in stock
|
Buy Now | |
Rapid Electronics
from US$7.35
|
473
in stock
|
Buy Now | |
Chip One Stop
from US$7.15
|
473
in stock
|
Buy Now | |
Newark Electronics
from US$10.61
|
20
in stock
|
Buy Now | |
TE Store
from US$9.35
|
13
in stock
|
Buy Now | |
Future Electronics
from US$7.76
|
-
|
Buy Now | |
Avnet America
from US$7.11
|
-
|
Buy Now | |
RS Americas
from US$10.00
|
-
|
Buy Now | |
Boersig
from US$7.59
|
-
|
Buy Now | |
TTI Europe
from US$7.39
|
-
|
Buy Now | |
Farnell
from US$9.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Carbon Steel |
Insert Material | Brass |
Plastic | No |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold, Gold over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Material | Polyester GF, Nylon GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Zugelassene Standards | UL E81956 |
Approved Standards | UL E81956 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
Threaded Insert Material | Brass |
PCB Mount Retention Type | Mounting Hole, Action/Compliant Tail |
Panel Mount Feature | Without |
Mating Connector Lock | With |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 130 |
Connector System | Board-to-Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Profile | Standard |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Grounding Straps | Without |
Shell Type | Front Metal Shell |
Shell Size | 1 |
Connector Style | Receptacle |
Grounding Indents | Without |
Termination Post Length | .228in, 5.8mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn RECP ACTION PIN 9P threaded | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle Solder | Distrelec |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
09 RCPT ACT PIN/MS MED INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 1 & 2.74Mm | Part Number: 5747090-2 | Internal Number: 5747090-2 | Alias Number: 1223875 | TE Connectivity | TE Store |
Conn D-Subminiature SKT 9 POS 2.74mm Press Fit ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 9Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5747090-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5747090-2?
Additional datasheets, footprints and schematics for 5747090-2 are listed on our Part Details page. You can also find images and similar parts to 5747090-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747090-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747090-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747090-2 fall under?
The 5747090-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747090-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747090-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747090-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747090-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and TE Store have stock available or on a lead time for 5747090-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747090-2 often in real-time on the comparison pages.
What if I can't find stock of 5747090-2?
You can fill out our help required form which you can use to request a quote for 5747090-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.