5745988-6 D-Shaped Connectors by TE Connectivity

09 MSFL RCPT RA 590 (SL,FM)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.80

Distributor Stock
Logo for Newark
Newark
from US$5.47
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.55
110
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.23
110
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.19
90
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.63
-
Buy Now
Logo for TE Store
TE Store
from US$7.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Female Screwlock Material Zinc
Eyelet Plating Material Tin
Eyelet Material Brass
Shell Plating Material Tin
Post Size .66mm, .026in
Shell Material Steel
Female Screwlock Plating Material Clear Chromate
Insert Material Zinc
Plastic No
Number of Rows 2
Preloaded Yes
PCB Mount Orientation Right Angle
Number of Positions 9
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 6A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Shape & Form Round
PCB Thickness (Recommended) 2.36mm, .093in
Housing Material Thermoplastic
Centerline (Pitch) .108in, 2.74mm
Housing Color Black
UL Flammability Rating UL 94V-0
Mating Connector Lock With
Mounting Hole Diameter 3.18mm, .125in
Panel Mount Feature Without
PCB Mounting Style Through Hole
Mating Connector Lock Type Female Screwlocks, Fixed
PCB Mount Retention Type Mounting Hole
Connector Mounting Type Board Mount
PCB Mount Retention With
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Quantity 140
Packaging Method Tray
Row-to-Row Spacing 2.84 mm, .112 in
Shell Size 1
Sealable No
Grounding Indents Without
Footprint 14.99mm, .59in
Connector & Contact Terminates To Printed Circuit Board
Grounding Straps With
Product Type Connector
Shell Type Front Metal Shell
Profile Standard
Grounded No
Connector Style Receptacle
Connector System Board-to-Board
Termination Post Length .125in, 3.18mm
Grounding Clips Without
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

D-Sub Standard Connectors Dsub E09S Ra590 |Amp Te Connectivity 5745988-6 | Newark Electronics
D-Sub Standard Connectors DSUB E09S RA590 | Rapid Electronics
D SUB CONNECTOR, RCPT, 9POS, TH | Farnell
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America
09 MSFL RCPT RA 590 (SL, FM), PCB D-Sub Connectors | TE Connectivity 5745988-6 | RS Americas
Special Order: 09 MSFL RCPT RA 590 (SL,FM) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5745988-6 | Internal Number: 5745988-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5745988-6?

Additional datasheets, footprints and schematics for 5745988-6 are listed on our Part Details page. You can also find images and similar parts to 5745988-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5745988-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745988-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5745988-6 fall under?

The 5745988-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5745988-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5745988-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 5745988-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5745988-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5745988-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5745988-6 often in real-time on the comparison pages.

What if I can't find stock of 5745988-6?

You can fill out our help required form which you can use to request a quote for 5745988-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay