Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.59
|
173
in stock
|
Buy Now | |
Heilind Electronics
from US$6.85
|
732
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.85
|
146
in stock
|
Buy Now | |
RS Americas
from US$10.58
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$5.47
|
-
|
Buy Now | |
Future Electronics
from US$6.95
|
-
|
Buy Now | |
Avnet America
from US$6.97
|
-
|
Buy Now | |
element14
from US$7.18
|
-
|
Buy Now | |
Avnet Asia
from US$7.63
|
-
|
Buy Now | |
Boersig
from US$7.78
|
-
|
Buy Now | |
Carlton-Bates
from US$7.41
|
-
|
Buy Now | |
TE Store
from US$9.49
|
-
|
Buy Now | |
Farnell
from US$7.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Shield Plating Finish | Bright |
Cable Clamp Material | Metal Plated Thermoplastic |
Cable Exit Angle | 180 |
Shield Plating Material | Nickel over Copper |
Number of Positions | 9 |
Cable Insulation Diameter | 5.08mm, .2in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | All parts are packaged unassembled., Shielded cable clamps will not accept connector housings with clinch nuts., Jackscrews must be purchased separately. |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Shell Size | 1 |
Grommets | Without |
Accessory Type | Backshell/Cable Clamp |
Shielded | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CABLE CLAMP KITSZ 1 | Heilind Electronics |
RFI / EMI cover kit size 1 Amplimite | RS |
Hood, D-SUB, 9Pos, Straight, AMP, MetallizedPlastic, 0.200In Dia, EMI/RFIShield | TE Connectivity 5745854-5 | RS Americas |
Cable Clamp Kit, De, Thermoplastic | Newark Electronics |
AMPLIMITE 9 Position Shell Size 1 Thermoplastic 180â–‘Exit Angle Cable Clamp Kit | Future Electronics |
Connector Accessories 9 POS Backshell/Cable Clamp Thermoplastic Bright Nickel Over Bright Copper Shell Size 1 Individual | Avnet America |
Subminiature D Backshell, 9 pos., 1.21 x 1.91 x 0.57 in., 0.200 in. Cable Capacty, Thermoplastic | Carlton-Bates |
CABLE CLAMP KIT,SZ 1 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 1 Shielded: Yes Number of Positions: 9 Cable Clamp Kit Thermoplastic 1 | Connector Strain Relief | Part Number: 5745854-5 | Internal Number: 5745854-5 | TE Connectivity | TE Store |
CABLE CLAMP KIT, 180DEG, SIZE DE | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Shielded Cable Clamp Kit |
Connector Shell Size | DE |
Where can I find additional details, specifications and documents for a 5745854-5?
Additional datasheets, footprints and schematics for 5745854-5 are listed on our Part Details page. You can also find images and similar parts to 5745854-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745854-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745854-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745854-5 fall under?
The 5745854-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745854-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745854-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745854-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745854-5 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 5745854-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745854-5 often in real-time on the comparison pages.
What if I can't find stock of 5745854-5?
You can fill out our help required form which you can use to request a quote for 5745854-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.