Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.89
|
416
in stock
|
Buy Now | |
Powell Electronics
from US$0.90
|
24,000
in stock
|
Buy Now | |
TE Store
from US$1.22
|
9,933
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
4,565
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
1,065
in stock
|
Buy Now | |
RS
from US$0.96
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
416
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
416
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
416
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Farnell
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Split-Ring |
---|---|
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Ferrule |
Product Type | Accessory |
Shell Size | 1 |
Shielded | Yes |
FERRULE SPLIT RING, HD Strain Relief Accessory Type: Split Ring Ferrule Compatible With Connector Shell Size: 1 Shielded: Yes Packaging Method: Package Packaging Quantity: 1 Split Ring Ferrule 1 Package | Connector Strain Relief | Part Number: 745508-2 | Internal Number: 745508-2 | TE Connectivity | TE Store |
FERRULE SPLIT RING HD | Heilind Electronics |
FERRULE SPLIT RING | RS |
D-Sub Tools & Hardware Sr Crmp Ferrule 1 |Amp Te Connectivity 745508-2 | Newark Electronics |
D-Sub Tools&Hardware SR CRMP FERRULE 1 | Rapid Electronics |
TE Connectivity - AMP Backshells & ClampsFERRULE SPLIT RING HD | Distrelec |
AMPLIMITE Shell Size 1 Split Ring Ferrule Cable Clamp | Future Electronics |
Cable Accessories Ferrule Split Ring Aluminum | Avnet America |
FERRULE SPLIT RING, HD, 5.59 MM, SHELL SIZE 1 | TE Connectivity 745508-2 | RS Americas |
TERMINAL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
For Use With | D Sub Connectors and Backshells |
Connector Body Material | Aluminium Body |
Cable Diameter Max | 5.59mm |
Body Material | Aluminum |
Connector Shell Size | 1 |
Contact Material | Aluminium |
Diameter | 0.22" |
Where can I find additional details, specifications and documents for a 745508-2?
Additional datasheets, footprints and schematics for 745508-2 are listed on our Part Details page. You can also find images and similar parts to 745508-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745508-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745508-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745508-2 fall under?
The 745508-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745508-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745508-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745508-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745508-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 745508-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745508-2 often in real-time on the comparison pages.
What if I can't find stock of 745508-2?
You can fill out our help required form which you can use to request a quote for 745508-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.