Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0745255-2,
F58828-000 |
Prices starting from US$2.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.12 |
352
|
Buy Now | |
Powell Electronics | US$4.13 |
5,306
|
Buy Now | |
element14 | US$3.22 |
2,180
|
Buy Now | |
TTI Europe | US$2.74 |
1,680
|
Buy Now | |
Newark Electronics | US$3.71 |
1,056
|
Buy Now | |
Future Electronics | US$2.63 |
1,000
|
Buy Now | |
Rapid Electronics | US$2.98 |
905
|
Buy Now | |
Distrelec | US$4.08 |
905
|
Buy Now | |
Farnell | US$3.36 |
844
|
Buy Now | |
TE Store | US$4.45 |
665
|
Buy Now | |
Sager | US$3.16 |
400
|
Buy Now | |
Heilind Electronics | US$3.62 |
332
|
Buy Now | |
Boersig | US$3.22 |
39
|
Buy Now | |
RS Americas | US$5.03 |
20
|
Buy Now | |
Avnet America | US$3.17 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Length | .9in |
For Use With | Cable Clamps With Mounting Ears |
Packaging Method | Bag |
Packaging Quantity | 2 |
Product Type | Accessory |
Accessory Type | Spring Latch |
Latch Type | Spring Latch |
SPRING LATCH | element14 |
DSUB ACC: SPRING LATCH | TTI Europe |
Slidelock | Newark Electronics |
AMPLIMITE Shell Size 1/2/3/4/5 Stainless Steel Spring Latch | Future Electronics |
D-Sub Tools&Hardware Spring Latch 2pcs per | Rapid Electronics |
TE Connectivity - AMP D-SubLock & Mount SPRING LATCH 2/BAG | Distrelec |
SPRING LATCH 2/BAG Connector Hardware Accessory Type: Spring Latch Primary Product Material: Stainless Steel Hardware Accessory Function: Latching, Locking & Retention Spring Latch Stainless Steel Latching, Locking & Retention | Connector Hardware | Part Number: 745255-2 | Internal Number: 745255-2 | Alias Number: AMP-0-0745255-2 | TE Connectivity | TE Store |
D-Sub Tools & Hardware Spring Latch 2pcs per package | Sager |
Connector, Spring Latch For Cable Clamps with Mounting Ears | TE Connectivity 745255-2 | RS Americas |
Connector Accessories D-Sub Spring Latch Stainless Steel Individual | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Accessory Type | Stainless Steel Spring Latch |
---|---|
For Use With | Shell Size 1/2/3/4/5 AMPLIMITE D Subminiature Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 0.9" |
Where can I find additional details, specifications and documents for a 745255-2?
Additional datasheets, footprints and schematics for 745255-2 are listed on our Part Details page. You can also find images and similar parts to 745255-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745255-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745255-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745255-2 fall under?
The 745255-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 745255-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745255-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745255-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745255-2 have stock available?
Authorised distributors including Powell Electronics, element14, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for 745255-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745255-2 often in real-time on the comparison pages.
What if I can't find stock of 745255-2?
You can fill out our help required form which you can use to request a quote for 745255-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.